QBT-40/16-SS15M is a halogen-free, heat-shrinkable insulation tubing for 11-36 kV bus bar applications, with a 2.5:1 shrink ratio. It has an as-supplied inside diameter of 40 mm, wall thickness of 2.5 mm, and recovers to 16 mm inside diameter. The tubing is supplied in 15-meter spools and operates from -55°C to +105°C, with a minimum shrink temperature of 110°C. It complies with RoHS and exhibits dielectric strength exceeding 20 kV/mm, volume resistance greater than 10¹³ Ω·cm, and elongation at break greater than 700% after aging at 120°C for 168 hours. No copper corrosion or cracking occurs under specified test conditions.
Bus Bar Insulation Protection Tubing
Halogen Free, Heat Shrinkable, 11-36kV
2.5:1 Shrink Ratio
Features/Application
Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the insulation properties of bus bar in switchgear and substations. The continuous length of supplied products makes it more convenient and economical.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 110°C
Halogen free
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QBT-40/16-SS15M |
| Product Name | 2.5:1 Bus Bar Insulation Protection Tubing 11-36kV |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |