QAT-60/29-SS15M is a halogen-free, medium-wall heat shrink tubing designed for medium voltage insulation up to 36kV, with a 2.5:1 shrink ratio. As-supplied, it has an inside diameter of 60mm and a wall thickness of 3.0mm, recovering to 29mm inside diameter. It operates from -55°C to +105°C, with a minimum and full shrink recovery temperature of 110°C. The material meets dielectric strength requirements of >15kV/mm, tracking resistance of 3.75kV for 1 hour, and flammability (oxygen index) >25. It is RoHS compliant and exhibits no copper corrosion after 168 hours at 120°C.
Anti-Tracking Insulation Tubing, Up to 36kV
Halogen Free
2.5:1 Shrink Ratio
Features/Application
Made from specially formulated radiation cross-linked polyolefin compounds. The high creep resistance and anti-tracking properties of the products provide insulation protection for cable terminals, load break switches, power circuit breakers, etc.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 110°C
Full recovery temperature: 110°C
Halogen free
Tracking resistant
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QAT-60/29-SS15M |
| Product Name | 2.5:1 Anti-Tracking Insulation, Halogen Free Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |