Qualtek Electronics Corp. 6mm ID 4:1 Semi-Rigid, Adhesive Lined Heat Shrink Tubing, Flame Retardant and UV Resistant, FMVSS 302 QBK-1-01-QB48IN-5

Description
Semi-Rigid, Adhesive Lined Polyolefin Tubing 4:1 Shrink Ratio Flame Retardant Features/Application s Specially designed to protect splices and joint of wire harness, and components against environmental damage. 4:1 shrink ratio allows it to easily fit a wide range of components, and thicker adhesive coated layer forms an effective barrier against fluids and moisture. Used in wiring harness splice sealing and is moisture proof while meeting FMVSS 302 flammability Operating temperature: -40°C to +125°C Minimum shrink temperature: 110°C Minimum Full recovery temperature: 135°C Meets: Flame Retardant and UV Resistant (Black only), 600V Standard colors: Black and Clear RoHS Compliant
Request a Quote Datasheet
Description
Semi-Rigid, Adhesive Lined Polyolefin Tubing 4:1 Shrink Ratio Flame Retardant Features/Application s Specially designed to protect splices and joint of wire harness, and components against environmental damage. 4:1 shrink ratio allows it to easily fit a wide range of components, and thicker adhesive coated layer forms an effective barrier against fluids and moisture. Used in wiring harness splice sealing and is moisture proof while meeting FMVSS 302 flammability Operating temperature: -40°C to +125°C Minimum shrink temperature: 110°C Minimum Full recovery temperature: 135°C Meets: Flame Retardant and UV Resistant (Black only), 600V Standard colors: Black and Clear RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6mm ID 4:1 Semi-Rigid, Adhesive Lined Heat Shrink Tubing, Flame Retardant and UV Resistant, FMVSS 302 - QBK-1-01-QB48IN-5 - Qualtek Electronics Corp.
Mentor, OH, United States
6mm ID 4:1 Semi-Rigid, Adhesive Lined Heat Shrink Tubing, Flame Retardant and UV Resistant, FMVSS 302
QBK-1-01-QB48IN-5
6mm ID 4:1 Semi-Rigid, Adhesive Lined Heat Shrink Tubing, Flame Retardant and UV Resistant, FMVSS 302 QBK-1-01-QB48IN-5
Semi-Rigid, Adhesive Lined Polyolefin Tubing 4:1 Shrink Ratio Flame Retardant Features/Application s Specially designed to protect splices and joint of wire harness, and components against environmental damage. 4:1 shrink ratio allows it to easily fit a wide range of components, and thicker adhesive coated layer forms an effective barrier against fluids and moisture. Used in wiring harness splice sealing and is moisture proof while meeting FMVSS 302 flammability Operating temperature: -40°C to +125°C Minimum shrink temperature: 110°C Minimum Full recovery temperature: 135°C Meets: Flame Retardant and UV Resistant (Black only), 600V Standard colors: Black and Clear RoHS Compliant

Semi-Rigid, Adhesive Lined Polyolefin Tubing
4:1 Shrink Ratio
Flame Retardant
Features/Applications
Specially designed to protect splices and joint of wire harness, and components against environmental damage. 4:1 shrink ratio allows it to easily fit a wide range of components, and thicker adhesive coated layer forms an effective barrier against fluids and moisture.
Used in wiring harness splice sealing and is moisture proof while meeting FMVSS 302 flammability
Operating temperature: -40°C to +125°C
Minimum shrink temperature: 110°C
Minimum Full recovery temperature: 135°C
Meets: Flame Retardant and UV Resistant (Black only), 600V
Standard colors: Black and Clear
RoHS Compliant

Supplier's Site Datasheet
Heat Shrink Tubing - 189-QBK-1-01-QB48IN-5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
189-QBK-1-01-QB48IN-5-ND
Heat Shrink Tubing 189-QBK-1-01-QB48IN-5-ND
6MM ID 4:1 SEMI-RIGID ADH 1=1PC

6MM ID 4:1 SEMI-RIGID ADH 1=1PC

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number QBK-1-01-QB48IN-5 189-QBK-1-01-QB48IN-5-ND
Product Name 6mm ID 4:1 Semi-Rigid, Adhesive Lined Heat Shrink Tubing, Flame Retardant and UV Resistant, FMVSS 302 Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Adhesive Lined Polyolefin Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-04-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/4-01-QB6IN-12 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-3/8-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-04-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details