QCS-155 is an acrylic-coated fiberglass sleeving for electrical insulation in motors, transformers, and commercial equipment. It operates from -25°C to +155°C and is rated for NEMA Grade A (7000V), B-1 (4000V), C-1 (2500V), C-2 (1500V), and C-3. It resists acids, organic solvents, oils, and water, and meets MIL-I-3190/3 (Grade A), UL 1441 (Grade A), NEMA TF-1 Type 6, and ASTM-D372. It passes UL VW-1 flame test for Grade C-3 and is RoHS compliant. Tensile strength is 850 psi, elongation 150%, and tear strength 60 psi. Wall thickness ranges from 0.006 in to 0.025 in, with inside diameters from 0.027 in to 1.036 in. Packaged in 36-inch lengths with varying quantities per size.
QCS-155 Acrylic Coated Fiberglass Sleeving
Resists acids and most organic solvents
Exceptional durability and cut resistant
NEMA Grade A(7000V), B-1(4000V), C-1(2500V), C-2(1500V) and C-3
Operating temperature: -25°C to +155°C
Meets: MIL-I-3190/3 (Grade A)
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QCS-155 |
| Product Name | Acrylic Coated Fiberglass Sleeving, Up to 155°C, MIL-I-3190/3 |
| Sleeving | Wrap Around Sleeving |