Qualtek Electronics Corp. 11.6mm ID 4:1 Adhesive Lined, Fully Flame Retardant Heat Shrink Tubing QFR-135-3-01-QB48IN-5

Description
Adhesive Lined Fully Flame Retardant Polyolefin Tubing 4:1 Shrink Ratio Features/Application s Fully flame-retardant jacket and adhesive provide strain relief and abrasion protection of splices and joints of wire harness, terminals, and components. 4:1 shrink ratio allows it to easily fit a wide range of components, and is suitable for use in the automotive harness market. Flame retardant white adhesive tubing commonly used in engine compartments while maintaining self-extinguishing flammability Operating temperature: -40°C to +135°C Minimum shrink temperature: 110°C Minimum Full recovery temperature: 135°C Standard colors: Black with a white adhesive liner RoHS Compliant
Request a Quote
Description
Adhesive Lined Fully Flame Retardant Polyolefin Tubing 4:1 Shrink Ratio Features/Application s Fully flame-retardant jacket and adhesive provide strain relief and abrasion protection of splices and joints of wire harness, terminals, and components. 4:1 shrink ratio allows it to easily fit a wide range of components, and is suitable for use in the automotive harness market. Flame retardant white adhesive tubing commonly used in engine compartments while maintaining self-extinguishing flammability Operating temperature: -40°C to +135°C Minimum shrink temperature: 110°C Minimum Full recovery temperature: 135°C Standard colors: Black with a white adhesive liner RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

QFR-135-3-01-QB48IN-5 is an adhesive-lined, fully flame-retardant polyolefin heat shrink tubing with a 4:1 shrink ratio, designed for strain relief and abrasion protection in automotive wire harnesses. It has an inside diameter of 11.6 mm when unrecovered and shrinks to 2.5 mm, with a wall thickness of 1.98 mm and adhesive thickness of 1.32 mm after recovery. Operating temperature ranges from -40°C to +135°C, with minimum shrink and full recovery temperatures of 110°C and 135°C respectively. The tubing is black with a white adhesive liner, RoHS compliant, and meets flammability standard ISO 6722-1 with self-extinguishing properties. It passes cold bend testing at -30°C and thermal aging tests at 130°C for 168 hours with maximum leakage current of 0.25 µA.

Datasheet Summary
Powered by GS/AI

QFR-135-3-01-QB48IN-5 is an adhesive-lined, fully flame-retardant polyolefin heat shrink tubing with a 4:1 shrink ratio, designed for strain relief and abrasion protection in automotive wire harnesses. It has an inside diameter of 11.6 mm when unrecovered and shrinks to 2.5 mm, with a wall thickness of 1.98 mm and adhesive thickness of 1.32 mm after recovery. Operating temperature ranges from -40°C to +135°C, with minimum shrink and full recovery temperatures of 110°C and 135°C respectively. The tubing is black with a white adhesive liner, RoHS compliant, and meets flammability standard ISO 6722-1 with self-extinguishing properties. It passes cold bend testing at -30°C and thermal aging tests at 130°C for 168 hours with maximum leakage current of 0.25 µA.

Suppliers

Company
Product
Description
Supplier Links
11.6mm ID 4:1 Adhesive Lined, Fully Flame Retardant Heat Shrink Tubing - QFR-135-3-01-QB48IN-5 - Qualtek Electronics Corp.
Mentor, OH, United States
11.6mm ID 4:1 Adhesive Lined, Fully Flame Retardant Heat Shrink Tubing
QFR-135-3-01-QB48IN-5
11.6mm ID 4:1 Adhesive Lined, Fully Flame Retardant Heat Shrink Tubing QFR-135-3-01-QB48IN-5
Adhesive Lined Fully Flame Retardant Polyolefin Tubing 4:1 Shrink Ratio Features/Application s Fully flame-retardant jacket and adhesive provide strain relief and abrasion protection of splices and joints of wire harness, terminals, and components. 4:1 shrink ratio allows it to easily fit a wide range of components, and is suitable for use in the automotive harness market. Flame retardant white adhesive tubing commonly used in engine compartments while maintaining self-extinguishing flammability Operating temperature: -40°C to +135°C Minimum shrink temperature: 110°C Minimum Full recovery temperature: 135°C Standard colors: Black with a white adhesive liner RoHS Compliant

Adhesive Lined Fully Flame Retardant Polyolefin Tubing
4:1 Shrink Ratio
Features/Applications
Fully flame-retardant jacket and adhesive provide strain relief and abrasion protection of splices and joints of wire harness, terminals, and components. 4:1 shrink ratio allows it to easily fit a wide range of components, and is suitable for use in the automotive harness market.
Flame retardant white adhesive tubing commonly used in engine compartments while maintaining self-extinguishing flammability
Operating temperature: -40°C to +135°C
Minimum shrink temperature: 110°C
Minimum Full recovery temperature: 135°C
Standard colors: Black with a white adhesive liner
RoHS Compliant

Supplier's Site Datasheet
Heat Shrink Tubing - 189-QFR-135-3-01-QB48IN-5-ND - DigiKey
Thief River Falls, MN, United States
11.6MM ID 4:1 ADH LINED FU 1=1PC

11.6MM ID 4:1 ADH LINED FU 1=1PC

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number QFR-135-3-01-QB48IN-5 189-QFR-135-3-01-QB48IN-5-ND
Product Name 11.6mm ID 4:1 Adhesive Lined, Fully Flame Retardant Heat Shrink Tubing Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Adhesive Lined Polyolefin Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F) -40 to 135 C (-40 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/8-01-QB6IN-8 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-3/8-01-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-02-QB6IN-20 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/16-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers