Qualtek Electronics Corp. 4:1 Dual Wall, Adhesive Lined Heat Shrink Tubing Q5-4X-1-01-SS25M

Description
Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 4:1 Shrink Ratio Features/Application s Heat shrinkable dual wall adhesive lined tubing is manufactured by co-extrusion of polyolefin and hot-melt adhesive. It is designed to provide both insulation and sealing for protection against water and moisture of auto wires, shipping cables, metal tubes and bundled wires. Operating temperature: -55°C to +125°C Minimum shrink temperature: 80°C Full recovery temperature: 110°C Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V Meets: Sony-SS-00259, SAE-AMS-DTL-23053/4 Standard color: Black Special colors: Red, blue, white, yellow RoHS Compliant
Request a Quote
Description
Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 4:1 Shrink Ratio Features/Application s Heat shrinkable dual wall adhesive lined tubing is manufactured by co-extrusion of polyolefin and hot-melt adhesive. It is designed to provide both insulation and sealing for protection against water and moisture of auto wires, shipping cables, metal tubes and bundled wires. Operating temperature: -55°C to +125°C Minimum shrink temperature: 80°C Full recovery temperature: 110°C Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V Meets: Sony-SS-00259, SAE-AMS-DTL-23053/4 Standard color: Black Special colors: Red, blue, white, yellow RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual wall, adhesive-lined, flexible polyolefin heat shrink tubing with a 4:1 shrink ratio, designed for moisture and water protection in automotive wiring, shipping cables, and bundled conductors. Operating temperature ranges from -55°C to +125°C, with a minimum shrink temperature of 80°C and full recovery at 110°C. Nominal recovered diameter is 6.0 mm, with a wall thickness of 2.15 mm and adhesive thickness of 0.8 mm. Meets UL File No. E236137, CSA File No. 242540, VW-1, 600V, Sony-SS-00259, and SAE-AMS-DTL-23053/4. RoHS compliant. Standard color is black. Tensile strength exceeds 12 MPa, elongation exceeds 400%, and copper corrosion and stability pass UL 224 tests.

Datasheet Summary
Powered by GS/AI

Dual wall, adhesive-lined, flexible polyolefin heat shrink tubing with a 4:1 shrink ratio, designed for moisture and water protection in automotive wiring, shipping cables, and bundled conductors. Operating temperature ranges from -55°C to +125°C, with a minimum shrink temperature of 80°C and full recovery at 110°C. Nominal recovered diameter is 6.0 mm, with a wall thickness of 2.15 mm and adhesive thickness of 0.8 mm. Meets UL File No. E236137, CSA File No. 242540, VW-1, 600V, Sony-SS-00259, and SAE-AMS-DTL-23053/4. RoHS compliant. Standard color is black. Tensile strength exceeds 12 MPa, elongation exceeds 400%, and copper corrosion and stability pass UL 224 tests.

Suppliers

Company
Product
Description
Supplier Links
4:1 Dual Wall, Adhesive Lined Heat Shrink Tubing - Q5-4X-1-01-SS25M - Qualtek Electronics Corp.
Mentor, OH, United States
4:1 Dual Wall, Adhesive Lined Heat Shrink Tubing
Q5-4X-1-01-SS25M
4:1 Dual Wall, Adhesive Lined Heat Shrink Tubing Q5-4X-1-01-SS25M
Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 4:1 Shrink Ratio Features/Application s Heat shrinkable dual wall adhesive lined tubing is manufactured by co-extrusion of polyolefin and hot-melt adhesive. It is designed to provide both insulation and sealing for protection against water and moisture of auto wires, shipping cables, metal tubes and bundled wires. Operating temperature: -55°C to +125°C Minimum shrink temperature: 80°C Full recovery temperature: 110°C Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V Meets: Sony-SS-00259, SAE-AMS-DTL-23053/4 Standard color: Black Special colors: Red, blue, white, yellow RoHS Compliant

Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing
4:1 Shrink Ratio
Features/Applications
Heat shrinkable dual wall adhesive lined tubing is manufactured by co-extrusion of polyolefin and hot-melt adhesive. It is designed to provide both insulation and sealing for protection against water and moisture of auto wires, shipping cables, metal tubes and bundled wires.
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 80°C
Full recovery temperature: 110°C
Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V
Meets: Sony-SS-00259, SAE-AMS-DTL-23053/4
Standard color: Black
Special colors: Red, blue, white, yellow
RoHS Compliant

Supplier's Site Datasheet
Heat Shrink Tubing - Q5-4X-1-01-SS25M-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
Q5-4X-1-01-SS25M-ND
Heat Shrink Tubing Q5-4X-1-01-SS25M-ND
"Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 4 to 1 Black 82.0' (25.0m)"

"Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 4 to 1 Black 82.0' (25.0m)"

Buy Now Datasheet
Heat Shrink Tubing Qualtek Electronics - 83K2993 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing Qualtek Electronics
83K2993
Heat Shrink Tubing Qualtek Electronics 83K2993
HEAT SHRINK TUBING

HEAT SHRINK TUBING

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number Q5-4X-1-01-SS25M Q5-4X-1-01-SS25M-ND 83K2993
Product Name 4:1 Dual Wall, Adhesive Lined Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Qualtek Electronics
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-04-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 Ultra Thin Wall Heat Shrink Tubing - Q2-CB-1/2-01-SS200FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-03-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-1/8-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers