Medium-wall, polyolefin heat shrink tubing with a 3:1 shrink ratio, designed for sealing and protecting electrical and communication connections. Available in black or red, it operates from -55°C to +110°C and has a full recovery temperature of 120°C. The tubing is resistant to UV radiation, offers high electrical insulation, and is RoHS compliant. The 115/34 size has an as-supplied inner diameter of 115 mm, recovered inner diameter of 34 mm, and wall thickness of 3.0 mm, supplied flat in packages of 10 units.
Medium Wall, Polyolefin Tubing
3:1 Shrink Ratio
Features/Application
QR2 has properties of excellent insulation, environmental sealing and resistance to impact and abrasion. Designed for applications to seal and protect electrical and communication connections, providing excellent mechanical protection to cable joints and terminations. 3:1 shrink ratio allows it to easily fit over irregular shapes and large connectors.
Operating temperature: -55°C to +110°C
Full recovery temperature: 120°C
Standard color: Black, red
Resistant to UV radiation
High electrical insulation
Superior mechanical property
RoHS Compliantt
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QR2-115/34-01-QB48IN-10 |
| Product Name | 3:1 Medium Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |