QDR-3/8-01-SS50M is a 2:1 shrink ratio diesel-resistant elastomeric heat shrink tubing designed for protecting cable terminations, splices, and joints in military vehicles. It has an as-supplied inside diameter of 9.5 mm and a wall thickness of 4.8 mm, recovering to a nominal wall thickness of 1.02 mm. Operating temperature ranges from -75°C to +150°C with a full recovery temperature of 175°C. The tubing meets SAE-AMS-DTL-23053/16
Diesel Resistant Elastomeric Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
QDR is made from modified radiation cross-linked elastomers and has superior diesel, chemical and abrasion resistant properties. The special formulation makes the tubing high temperature fluid resistant and long term heat resistant. It can provide effective protection to cable terminations, splices and joints in military
vehicles.
Operating temperature: -75°C to +150°C
Full recovery temperature: 175°C
Meets: SAE-AMS-DTL-23053/16
Standard Color: Black, white
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QDR-3/8-01-SS50M |
| Product Name | 2:1 Diesel Resistant Elastomeric Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |