QEC-150-3-01-QB48IN-
Adhesive Lined, Semi Rigid, Crosslinked Polyolefin Heat Shrink Tubing
For wiring harness splice and terminals
4:1 Shrink Ratio
Features/Application
Designed for high temperature automotive under hood harness and assemblies. Seals and protects against water, moisture, and chemicals. Provides abrasion protection and electrical insulation at a continuous operating temperature of -40°C to +150°C.
Used for engine compartment, under-hood harness splice sealing.
Operating temperature: -40°C to +150°C
Minimum Full recovery temperature: 135°C
Standard colors: Black
RoHS Compliant
11.6MM ID 4:1 ADH LINED SE 1=1PC
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | QEC-150-3-01-QB48IN-5 | 189-QEC-150-3-01-QB48IN-5-ND |
| Product Name | 11.6mm ID 4:1 Adhesive Lined, Semi-Rigid Heat Shrink Tubing for wiring harness splice and terminals | Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |