Qualtek Electronics Corp. Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 100W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.93 Miniature Size, High Efficiency, and High Reliability Output Protections: OLP/OPP/SCP Withstand 300VAC... | |
| 150W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.95 Miniature Size, High Efficiency, and High Reliability Output Protections: OLP/OVP/OPP/OTP/SCP Withstand 300VAC... | |
| 15W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range No Load Power Consumption <0.5W High Efficiency, and High Reliability Output Protections: OLP/OVP/SCP Wide operating ambient temperature (-25°C~70°C)... | |
| 200W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.95 High Efficiency, and High Reliability Output Protections: OLP/OPP/SCP Withstand 300VAC Surge Input... | |
| 200W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.95 Miniature Size, High Power Density, High Efficiency, and High Reliability Output Protections:... | |
| 240W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.95 High Efficiency, and High Reliability Output Protections: OLP/OPP/SCP Withstand 300VAC Surge Input... | |
| 320W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.95 High Efficiency, and High Reliability Output Protections: OLP/OPP/SCP Withstand 300VAC Surge Input... | |
| 35W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range No Load Power Consumption <0.5W High Efficiency, and High Reliability Output Protections: OLP/OVP/SCP Wide operating ambient temperature (-25°C~70°C)... | |
| 50W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range No Load Power Consumption <0.5W High Efficiency, and High Reliability Output Protections: OLP/OVP/SCP Wide operating ambient temperature (-25°C~70°C)... | |
| 75W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range No Load Power Consumption <0.5W High Efficiency, and High Reliability Output Protections: OLP/OVP/SCP Wide operating ambient temperature (-25°C~70°C)... |