QD-2000-series semi-rigid, adhesive-lined heat shrink tubing with a 4:1 shrink ratio is designed to protect wire harness splices and components from environmental damage, forming a moisture and fluid barrier. It operates from -40°C to +130°C, shrinks at a minimum of 110°C, and fully recovers at 135°C. The tubing is flame retardant and UV resistant when black, with standard colors being black and clear, and is RoHS compliant. The part QD-2000-1-01-QB6IN-2
Semi-Rigid, Adhesive Lined Polyolefin Tubing
4:1 Shrink Ratio
Flame Retardant
Features/Application
Specially designed to protect splices and joint of wire harness, and components against environmental damage. 4:1 shrink ratio allows it to easily fit a wide range of components, and thicker adhesive coated layer forms an effective barrier against fluids and moisture.
Used in wiring harness splice sealing and is moisture proof while having a self-extinguishing flame retardancy.
Operating temperature: -40°C to +130°C
Minimum shrink temperature: 110°C
Minimum Full recovery temperature: 135°C
Meets: Flame Retardant and UV Resistant (Black only)
Standard colors: Black and Clear
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QD-2000-1-01-QB6IN-20 |
| Product Name | 5.72mm ID 4:1 Semi-Rigid, Adhesive Lined Heat Shrink Tubing, Flame Retardant and UV Resistant |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Adhesive Lined Polyolefin |
| Operating Temperature | -40 to 130 C (-40 to 266 F) |