Q5-3X-1/8-01-SS200M is a 3:1 shrink ratio, dual wall, adhesive-lined heat shrink tubing made of flexible polyolefin, designed for moisture and water protection in automotive wiring and bundled cables. It has an operating temperature range of -55°C to +125°C, with a minimum shrink temperature of 80°C and full recovery at 110°C. The tubing has a nominal inside diameter of 3.0 mm as supplied and 1.0 mm after recovery, with a wall thickness of 1.00 mm and adhesive thickness of 0.5 mm. It is black in color, RoHS compliant, and meets UL E236137, CSA 242540, VW-1, and SAE-AMS-DTL-23053/4 standards. The product exhibits tensile strength greater than 12 MPa, elongation over 400%, and passes copper stability and corrosion tests. Voltage withstand is rated at AC 2500V for 1 minute without breakdown.
Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing
3:1 Shrink Ratio
Features/Application
Heat shrinkable dual wall adhesive lined tubing is manufactured by co-extrusion of polyolefin and hot-melt adhesive. It is designed to provide both insulation and sealing for protection against water and moisture of auto wires, shipping cables, metal tubes and bundled wires.
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 80°C
Full recovery temperature: 110°C
Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V
Meets: Sony-SS-00259, SAE-AMS-DTL-23053/4
Standard color: Black
RoHS Compliant
"Heat Shrink Tubing, Flexible 0.120"" (3.05mm) 3 to 1 Black 656.2' (200.0m)"
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | Q5-3X-1/8-01-SS200M | Q53X018B-200M-ND |
| Product Name | 3:1 Dual Wall, Adhesive Lined Heat Shrink Tubing | Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Adhesive Lined Polyolefin | Polyolefin |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |