Q-PTFE heat shrink tubing is a thin-wall PTFE tubing designed for high-temperature and chemical-resistant applications, serving as an electrical insulator. It operates from -65°C to +260°C with a full recovery temperature of 350°C, meets SAE-AMS-DTL-23053/12
260°C High Temperature, Clear, PTFE Tubing
Features/Application
Q-PTFE heat shrinkable tubing is manufactured with polytetrafluoroethyl
Operating temperature: -65°C to +260°C
Full recovery temperature: 350°C
Meets: SAE-AMS-DTL-23053/12
Standard color: Clear
RoHS Compliant
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | Q-PTFE-8AWG-02-QB48IN-5 | Q1137-ND |
| Product Name | 260°C High Temperature PTFE Heat Shrink Tubing | Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |