Q5-2000-8MM-01-SS200
Dual Wall, Adhesive Lined, Polyolefin Tubing for Brake Line Protection
1.5:1 Shrink Ratio
Features/Application
Designed for protection of automotive metal pipes and fuel lines. It can effectively protect the pipes and lines against many types of damage caused by vibration, friction and corrosion plus greatly improves the safety of the auto.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 100°C
Full recovery temperature: 120°C
Standard color: Black
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q5-2000-8MM-01-SS200M |
| Product Name | 1.5:1 Dual Wall, Adhesive Lined Heat Shrink Tubing For Brake Line Protection |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |