QBM-35/14-SS30M is a halogen-free, heat-shrinkable medium voltage insulation tubing rated for 11-24 kV, with a 2.5:1 shrink ratio, designed to enhance bus bar insulation in switchgear and substations. It has an as-supplied inside diameter of 35 mm, a recovered inside diameter of 14 mm, and a minimum wall thickness of 2.0 mm in flat form. The tubing is supplied in 30-meter continuous lengths. Operating temperature ranges from -55°C to +105°C, with a minimum shrink temperature of 110°C. It meets RoHS compliance, has dielectric strength greater than 20 kV/mm, tensile strength exceeding 11.8 MPa, and passes flammability testing with an oxygen index above 25. The product is certified for no copper corrosion and no cracking under cold bend conditions at -40°C.
Bus Bar Insulation Protection Tubing
Halogen Free, Heat Shrinkable, 11-24kV
2.5:1 Shrink Ratio
Features/Application
Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the insulation properties of bus bar in switchgear and substations. The continuous length of supplied products makes it more convenient and economical.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 110°C
Halogen free
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QBM-35/14-SS30M |
| Product Name | 2.5:1 Bus Bar Insulation Protection Tubing 11-24kV |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |