Semi-rigid, adhesive-lined heat shrink tubing with a 4:1 shrink ratio, designed to protect wire harness splices and components from moisture and environmental damage. The tubing has an inside diameter of 5.72 mm before shrinking, with a wall thickness of 1.27 mm and adhesive layer of 1.20 mm after recovery. Operating temperature ranges from -40°C to +130°C, with a minimum shrink temperature of 110°C and full recovery at 135°C. Flame retardant and UV resistant (black only), RoHS compliant, and meets ASTM D2671, ISO 6722-1, UL 224, and GMW 17136 standards. Packaged in quantities of 20 pieces per bag, cut to 6 inches. Standard colors are black and clear.
Semi-Rigid, Adhesive Lined Polyolefin Tubing
4:1 Shrink Ratio
Features/Application
Specially designed to protect splices and joint of wire harness, and components against environmental damage. 4:1 shrink ratio allows it to easily fit a wide range of components, and thicker adhesive coated layer forms an effective barrier against fluids and moisture.
Used in wiring harness splice sealing and is moisture proof.
Operating temperature: -40°C to +130°C
Minimum shrink temperature: 110°C
Minimum Full recovery temperature: 135°C
Standard colors: Black and Clear
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QD-2000-1-02-QB6IN-20 |
| Product Name | 5.72mm ID 4:1 Semi-Rigid, Adhesive Lined Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |