Adhesive-lined, semi-rigid, crosslinked polyolefin heat shrink tubing with a 4:1 shrink ratio, designed for automotive under-hood wiring harness splices and terminals. It provides electrical insulation, sealing against water and chemicals, and abrasion protection at a continuous operating temperature of -40°C to +150°C. Minimum full recovery temperature is 135°C. After recovery, the inner diameter is 7.6 mm, wall thickness is 1.22 mm, and adhesive layer thickness is 0.76 mm. Standard color is black. RoHS compliant. Meets UL 224 cold bend, ISO 6722-1 flammability, and GMW 17136 water tightness standards. Tensile strength exceeds 10.4 MPa, ultimate elongation is 300% minimum, and dielectric strength is 19 kV/mm minimum.
Adhesive Lined, Semi Rigid, Crosslinked Polyolefin Heat Shrink Tubing
For wiring harness splice and terminals
4:1 Shrink Ratio
Features/Application
Designed for high temperature automotive under hood harness and assemblies. Seals and protects against water, moisture, and chemicals. Provides abrasion protection and electrical insulation at a continuous operating temperature of -40°C to +150°C.
Used for engine compartment, under-hood harness splice sealing.
Operating temperature: -40°C to +150°C
Minimum Full recovery temperature: 135°C
Standard colors: Black
RoHS Compliant
7.6MM ID 4:1 ADH LINED SEM 1=1PC
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | QEC-150-1-01-QB48IN-5 | 189-QEC-150-1-01-QB48IN-5-ND |
| Product Name | 7.6mm ID 4:1 Adhesive Lined, Semi-Rigid Heat Shrink Tubing for wiring harness splice and terminals | Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |