Semi-rigid, adhesive-lined heat shrink tubing with a 4:1 shrink ratio, designed to protect wire harness splices and components from environmental damage. The tubing has a recovered inside diameter of 8 mm, wall thickness of 1.50 mm, and adhesive layer thickness of 0.65 mm. It operates from -40°C to +125°C, with a minimum shrink temperature of 110°C and full recovery at 135°C. The material is flame retardant, UV resistant (black only), and rated for 600 V. It meets RoHS compliance and exhibits excellent elongation, tensile strength, and resistance to aging and cold bend. Standard colors are black and clear.
Semi-Rigid, Adhesive Lined Polyolefin Tubing
4:1 Shrink Ratio
Flame Retardant
Features/Application
Specially designed to protect splices and joint of wire harness, and components against environmental damage. 4:1 shrink ratio allows it to easily fit a wide range of components, and thicker adhesive coated layer forms an effective barrier against fluids and moisture.
Used in wiring harness splice sealing and is moisture proof while meeting FMVSS 302 flammability
Operating temperature: -40°C to +125°C
Minimum shrink temperature: 110°C
Minimum Full recovery temperature: 135°C
Meets: Flame Retardant and UV Resistant (Black only), 600V
Standard colors: Black and Clear
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QBK-2-01-QB6IN-16 |
| Product Name | 8mm ID 4:1 Semi-Rigid, Adhesive Lined Heat Shrink Tubing, Flame Retardant and UV Resistant, FMVSS 302 |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Adhesive Lined Polyolefin |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |