Dual wall, adhesive-lined, flexible polyolefin heat shrink tubing with a 3:1 shrink ratio, designed to protect against moisture and water in automotive wiring, shipping cables, metal tubes, and bundled wires. Operating temperature ranges from -55°C to +125°C, with a minimum shrink temperature of 80°C and full recovery at 110°C. Standard color is black, and it is RoHS compliant. Meets UL File No. E236137, CSA File No. 242540, VW-1, and SAE-AMS-DTL-23053/4,
Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing
3:1 Shrink Ratio
Features/Application
Heat shrinkable dual wall adhesive lined tubing is manufactured by co-extrusion of polyolefin and hot-melt adhesive. It is designed to provide both insulation and sealing for protection against water and moisture of auto wires, shipping cables, metal tubes and bundled wires.
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 80°C
Full recovery temperature: 110°C
Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V
Meets: Sony-SS-00259, SAE-AMS-DTL-23053/4
Standard color: Black
RoHS Compliant
HEAT SHRINKABLE DUAL WALL LEFIN TUBING
"Heat Shrink Tubing, Flexible 1.969"" (50.00mm) 3 to 1 Black 0.500' (152.40mm, 6.00"")"
Dual-wall, adhesive lined tubing manufactured by co-extrusion of polyolefin and hot-melt adhesive. Designed to provide insulation and sealing protection against water and moisture for a wide variety of applications
such as automotive harnessing, bundled wires, ship board cables, metal tubes and many others. Standard color is black but other colors are available for special order.
Operating Temperature: –45°C to +125°C, Minimum Shrink Temperature: 80°C, RoHS Compliant, UL File No. E236137.
HEAT SHRINK TUBING
| Qualtek Electronics Corp. | Heilind Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | Q5-3X-2-01-QB6IN-3 | Q5-3X-2-01-QB6IN-3 | Q5-3X-2-01-QB6IN-3-ND | 70133027 | 83K2961 |
| Product Name | 3:1 Dual Wall, Adhesive Lined Heat Shrink Tubing | HEAT SHRINKABLE DUAL WALL LEFIN TUBING | Heat Shrink Tubing | Tubing 2 In. Shrink(3:1) 6 In.L; Adhesive-Lined; Int. Dia. 50.0 mm | Heat Shrink Tubing Qualtek Electronics |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Adhesive Lined Polyolefin | Polyolefin | Polyolefin | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -45 to ? C (-49 to ? F) |