Qualtek Electronics Corp. 3:1 Heavy Dual Wall, Adhesive Lined Heat Shrink Tubing Q5-3XM-4-01-QB48IN-5

Description
Heavy Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 3:1 Shrink Ratio Features/Application s Manufactured using a specially designed coating technology. Designed to provide both insulation and create a tight seal for protected articles. Suitable for joints and terminations, it can also be used to protect auto wires, shipping cables, bundled wires and metal tubes against water and moisture especially in ship building. Operating temperature: -55°C to +125°C Minimum shrink temperature: 80°C Full recovery Temperature: 110°C Standard color: Black RoHS Compliant
Request a Quote
Description
Heavy Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 3:1 Shrink Ratio Features/Application s Manufactured using a specially designed coating technology. Designed to provide both insulation and create a tight seal for protected articles. Suitable for joints and terminations, it can also be used to protect auto wires, shipping cables, bundled wires and metal tubes against water and moisture especially in ship building. Operating temperature: -55°C to +125°C Minimum shrink temperature: 80°C Full recovery Temperature: 110°C Standard color: Black RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Q5-3XM is a heavy dual wall, adhesive-lined, flexible polyolefin heat shrink tubing with a 3:1 shrink ratio, designed for insulation and moisture sealing in applications such as wire joints, automotive wiring, and marine cable protection. It has an initial inside diameter of 100 mm and shrinks to 30 mm, with a nominal wall thickness of 3.0 mm and adhesive thickness of 1.35 mm. It operates from -55°C to +125°C, fully recovers at 110°C, and is black in color. It meets RoHS compliance, UL 224 copper stability and corrosion standards, VW-1 flammability, and IEC 93 dielectric strength of over 20 kV/mm. Tensile strength exceeds 14 MPa and elongation exceeds 400%. Packaging is cut to length, 48 inches per bag.

Datasheet Summary
Powered by GS/AI

Q5-3XM is a heavy dual wall, adhesive-lined, flexible polyolefin heat shrink tubing with a 3:1 shrink ratio, designed for insulation and moisture sealing in applications such as wire joints, automotive wiring, and marine cable protection. It has an initial inside diameter of 100 mm and shrinks to 30 mm, with a nominal wall thickness of 3.0 mm and adhesive thickness of 1.35 mm. It operates from -55°C to +125°C, fully recovers at 110°C, and is black in color. It meets RoHS compliance, UL 224 copper stability and corrosion standards, VW-1 flammability, and IEC 93 dielectric strength of over 20 kV/mm. Tensile strength exceeds 14 MPa and elongation exceeds 400%. Packaging is cut to length, 48 inches per bag.

Suppliers

Company
Product
Description
Supplier Links
3:1 Heavy Dual Wall, Adhesive Lined Heat Shrink Tubing - Q5-3XM-4-01-QB48IN-5 - Qualtek Electronics Corp.
Mentor, OH, United States
3:1 Heavy Dual Wall, Adhesive Lined Heat Shrink Tubing
Q5-3XM-4-01-QB48IN-5
3:1 Heavy Dual Wall, Adhesive Lined Heat Shrink Tubing Q5-3XM-4-01-QB48IN-5
Heavy Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 3:1 Shrink Ratio Features/Application s Manufactured using a specially designed coating technology. Designed to provide both insulation and create a tight seal for protected articles. Suitable for joints and terminations, it can also be used to protect auto wires, shipping cables, bundled wires and metal tubes against water and moisture especially in ship building. Operating temperature: -55°C to +125°C Minimum shrink temperature: 80°C Full recovery Temperature: 110°C Standard color: Black RoHS Compliant

Heavy Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing
3:1 Shrink Ratio
Features/Applications
Manufactured using a specially designed coating technology. Designed to provide both insulation and create a tight seal for protected articles. Suitable for joints and terminations, it can also be used to protect auto wires, shipping cables, bundled wires and metal tubes against water and moisture especially in ship building.
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 80°C
Full recovery Temperature: 110°C
Standard color: Black
RoHS Compliant

Supplier's Site Datasheet
Heat Shrink Tubing Qualtek Electronics - 83K2986 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing Qualtek Electronics
83K2986
Heat Shrink Tubing Qualtek Electronics 83K2986
HEAT SHRINK TUBING

HEAT SHRINK TUBING

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number Q5-3XM-4-01-QB48IN-5 83K2986
Product Name 3:1 Heavy Dual Wall, Adhesive Lined Heat Shrink Tubing Heat Shrink Tubing Qualtek Electronics
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-02-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-04-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-05-QB6IN-16 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tubing 1/16 In. Shrink(2:1) 4 FT.L; Thin Wall ; Int. Dia. 1.6 mm - 70133157 - Allied Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 48 inch (1219 mm)
View Details