Qualtek Electronics Corp. 2:1 Diesel Resistant Elastomeric Heat Shrink Tubing QDR(TW)-1/8-01-SS150M

Description
Diesel Resistant Elastomeric Heat Shrinkable Tubing 2:1 Shrink Ratio Features/Application s QDR is made from modified radiation cross-linked elastomers and has superior diesel, chemical and abrasion resistant properties. The special formulation makes the tubing high temperature fluid resistant and long term heat resistant. It can provide effective protection to cable terminations, splices and joints in military vehicles. Operating temperature: -75°C to +150°C Full recovery temperature: 175°C Meets: SAE-AMS-DTL-23053/16 Standard Color: Black, white RoHS Compliant
Request a Quote Datasheet
Description
Diesel Resistant Elastomeric Heat Shrinkable Tubing 2:1 Shrink Ratio Features/Application s QDR is made from modified radiation cross-linked elastomers and has superior diesel, chemical and abrasion resistant properties. The special formulation makes the tubing high temperature fluid resistant and long term heat resistant. It can provide effective protection to cable terminations, splices and joints in military vehicles. Operating temperature: -75°C to +150°C Full recovery temperature: 175°C Meets: SAE-AMS-DTL-23053/16 Standard Color: Black, white RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2:1 Diesel Resistant Elastomeric Heat Shrink Tubing - QDR(TW)-1/8-01-SS150M - Qualtek Electronics Corp.
Mentor, OH, United States
2:1 Diesel Resistant Elastomeric Heat Shrink Tubing
QDR(TW)-1/8-01-SS150M
2:1 Diesel Resistant Elastomeric Heat Shrink Tubing QDR(TW)-1/8-01-SS150M
Diesel Resistant Elastomeric Heat Shrinkable Tubing 2:1 Shrink Ratio Features/Application s QDR is made from modified radiation cross-linked elastomers and has superior diesel, chemical and abrasion resistant properties. The special formulation makes the tubing high temperature fluid resistant and long term heat resistant. It can provide effective protection to cable terminations, splices and joints in military vehicles. Operating temperature: -75°C to +150°C Full recovery temperature: 175°C Meets: SAE-AMS-DTL-23053/16 Standard Color: Black, white RoHS Compliant

Diesel Resistant Elastomeric Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Applications
QDR is made from modified radiation cross-linked elastomers and has superior diesel, chemical and abrasion resistant properties. The special formulation makes the tubing high temperature fluid resistant and long term heat resistant. It can provide effective protection to cable terminations, splices and joints in military
vehicles.
Operating temperature: -75°C to +150°C
Full recovery temperature: 175°C
Meets: SAE-AMS-DTL-23053/16
Standard Color: Black, white
RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number QDR(TW)-1/8-01-SS150M
Product Name 2:1 Diesel Resistant Elastomeric Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Tubing 1/2 In. Shrink(2:1) 4 FT.L; ThinWall ; Int. Dia. 12.7 mm - 70133163 - Allied Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 48 inch (1219 mm)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-2.5MM-01-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-10MM-02-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-06-QB6IN-16 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details