Qualtek Electronics Corp. 17.8mm ID 4:1 Adhesive Lined, Semi-Rigid Heat Shrink Tubing for wiring harness splice and terminals QEC-150-4-01-QB48IN-5

Description
Adhesive Lined, Semi Rigid, Crosslinked Polyolefin Heat Shrink Tubing For wiring harness splice and terminals 4:1 Shrink Ratio Features/Application s Designed for high temperature automotive under hood harness and assemblies. Seals and protects against water, moisture, and chemicals. Provides abrasion protection and electrical insulation at a continuous operating temperature of -40°C to +150°C. Used for engine compartment, under-hood harness splice sealing. Operating temperature: -40°C to +150°C Minimum Full recovery temperature: 135°C Standard colors: Black RoHS Compliant
Request a Quote
Description
Adhesive Lined, Semi Rigid, Crosslinked Polyolefin Heat Shrink Tubing For wiring harness splice and terminals 4:1 Shrink Ratio Features/Application s Designed for high temperature automotive under hood harness and assemblies. Seals and protects against water, moisture, and chemicals. Provides abrasion protection and electrical insulation at a continuous operating temperature of -40°C to +150°C. Used for engine compartment, under-hood harness splice sealing. Operating temperature: -40°C to +150°C Minimum Full recovery temperature: 135°C Standard colors: Black RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Adhesive-lined, semi-rigid, crosslinked polyolefin heat shrink tubing with a 4:1 shrink ratio, designed for sealing and insulating wiring harness splices and terminals in high-temperature automotive under-hood applications. It operates continuously from -40°C to +150°C with a minimum full recovery temperature of 135°C. After recovery, the inside diameter is 17.8 mm, wall thickness is 2.24 mm, and adhesive thickness is 1.52 mm. The tubing is black, RoHS compliant, self-extinguishing per ISO 6722-1, and meets GMW 17136 water tightness and dielectric strength requirements of 19 kV/mm. It is supplied cut to 48 inches in packs of 5.

Datasheet Summary
Powered by GS/AI

Adhesive-lined, semi-rigid, crosslinked polyolefin heat shrink tubing with a 4:1 shrink ratio, designed for sealing and insulating wiring harness splices and terminals in high-temperature automotive under-hood applications. It operates continuously from -40°C to +150°C with a minimum full recovery temperature of 135°C. After recovery, the inside diameter is 17.8 mm, wall thickness is 2.24 mm, and adhesive thickness is 1.52 mm. The tubing is black, RoHS compliant, self-extinguishing per ISO 6722-1, and meets GMW 17136 water tightness and dielectric strength requirements of 19 kV/mm. It is supplied cut to 48 inches in packs of 5.

Suppliers

Company
Product
Description
Supplier Links
17.8mm ID 4:1 Adhesive Lined, Semi-Rigid Heat Shrink Tubing for wiring harness splice and terminals - QEC-150-4-01-QB48IN-5 - Qualtek Electronics Corp.
Mentor, OH, United States
17.8mm ID 4:1 Adhesive Lined, Semi-Rigid Heat Shrink Tubing for wiring harness splice and terminals
QEC-150-4-01-QB48IN-5
17.8mm ID 4:1 Adhesive Lined, Semi-Rigid Heat Shrink Tubing for wiring harness splice and terminals QEC-150-4-01-QB48IN-5
Adhesive Lined, Semi Rigid, Crosslinked Polyolefin Heat Shrink Tubing For wiring harness splice and terminals 4:1 Shrink Ratio Features/Application s Designed for high temperature automotive under hood harness and assemblies. Seals and protects against water, moisture, and chemicals. Provides abrasion protection and electrical insulation at a continuous operating temperature of -40°C to +150°C. Used for engine compartment, under-hood harness splice sealing. Operating temperature: -40°C to +150°C Minimum Full recovery temperature: 135°C Standard colors: Black RoHS Compliant

Adhesive Lined, Semi Rigid, Crosslinked Polyolefin Heat Shrink Tubing
For wiring harness splice and terminals
4:1 Shrink Ratio
Features/Applications
Designed for high temperature automotive under hood harness and assemblies. Seals and protects against water, moisture, and chemicals. Provides abrasion protection and electrical insulation at a continuous operating temperature of -40°C to +150°C.
Used for engine compartment, under-hood harness splice sealing.
Operating temperature: -40°C to +150°C
Minimum Full recovery temperature: 135°C
Standard colors: Black
RoHS Compliant

Supplier's Site Datasheet
Heat Shrink Tubing - 189-QEC-150-4-01-QB48IN-5-ND - DigiKey
Thief River Falls, MN, United States
17.8MM ID 4:1 ADH LINED SE 1=1PC

17.8MM ID 4:1 ADH LINED SE 1=1PC

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number QEC-150-4-01-QB48IN-5 189-QEC-150-4-01-QB48IN-5-ND
Product Name 17.8mm ID 4:1 Adhesive Lined, Semi-Rigid Heat Shrink Tubing for wiring harness splice and terminals Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Tubing 3/32 In. Shrink(2:1) 4 FT.L; Thin Wall ; Int. Dia. 2.4 mm - 70133158 - Allied Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 48 inch (1219 mm)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/32-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-05-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-02-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details