Qualtek Electronics Corp. 36kV Right Angle / Straight Boot QMR

Description
Medium Voltage Right Angle / Straight Boot Up to 36kV Features/Application s The medium voltage right angle boots and straight boots are made from radiation cross-linked polyolefin. With the specially designed formulation,the boots are excellent electrical insulators and have great anti-tracking, UV resistant, weather proof and flame retardant properties. It can be safely used in protecting cable ends up to 36kV against flashover or surges induced while working in switchgear and transformer boxes. Operating temperature: -55°C to +100°C Minimum shrink temperature: 110°C Minimum full recovery temperature: 130°C RoHS Compliant
Request a Quote
Description
Medium Voltage Right Angle / Straight Boot Up to 36kV Features/Application s The medium voltage right angle boots and straight boots are made from radiation cross-linked polyolefin. With the specially designed formulation,the boots are excellent electrical insulators and have great anti-tracking, UV resistant, weather proof and flame retardant properties. It can be safely used in protecting cable ends up to 36kV against flashover or surges induced while working in switchgear and transformer boxes. Operating temperature: -55°C to +100°C Minimum shrink temperature: 110°C Minimum full recovery temperature: 130°C RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QMR series consists of medium-voltage right angle and straight boots made from radiation-cross-linked polyolefin, designed to protect cable ends up to 36kV against flashover and surges in switchgear and transformer applications. They operate safely from -55°C to +100°C, with a minimum shrink temperature of 110°C and full recovery at 130°C. The boots meet RoHS compliance and exhibit high dielectric strength (>15kV/mm), tensile strength (>12 MPa), elongation (>300%), and flame retardancy with an oxygen index >25. They are anti-tracking, UV-resistant, weatherproof, and show no corrosion after thermal aging. Dimensions vary by model but are provided for each variant in the series.

Datasheet Summary
Powered by GS/AI

The QMR series consists of medium-voltage right angle and straight boots made from radiation-cross-linked polyolefin, designed to protect cable ends up to 36kV against flashover and surges in switchgear and transformer applications. They operate safely from -55°C to +100°C, with a minimum shrink temperature of 110°C and full recovery at 130°C. The boots meet RoHS compliance and exhibit high dielectric strength (>15kV/mm), tensile strength (>12 MPa), elongation (>300%), and flame retardancy with an oxygen index >25. They are anti-tracking, UV-resistant, weatherproof, and show no corrosion after thermal aging. Dimensions vary by model but are provided for each variant in the series.

Suppliers

Company
Product
Description
Supplier Links
36kV Right Angle / Straight Boot - QMR - Qualtek Electronics Corp.
Mentor, OH, United States
36kV Right Angle / Straight Boot
QMR
36kV Right Angle / Straight Boot QMR
Medium Voltage Right Angle / Straight Boot Up to 36kV Features/Application s The medium voltage right angle boots and straight boots are made from radiation cross-linked polyolefin. With the specially designed formulation,the boots are excellent electrical insulators and have great anti-tracking, UV resistant, weather proof and flame retardant properties. It can be safely used in protecting cable ends up to 36kV against flashover or surges induced while working in switchgear and transformer boxes. Operating temperature: -55°C to +100°C Minimum shrink temperature: 110°C Minimum full recovery temperature: 130°C RoHS Compliant

Medium Voltage Right Angle / Straight Boot
Up to 36kV
Features/Applications
The medium voltage right angle boots and straight boots are made from radiation cross-linked polyolefin. With the specially designed formulation,the boots are excellent electrical insulators and have great anti-tracking, UV resistant, weather proof and flame retardant properties. It can be safely used in protecting cable ends up to 36kV against flashover or surges induced while working in switchgear and transformer boxes.
Operating temperature: -55°C to +100°C
Minimum shrink temperature: 110°C
Minimum full recovery temperature: 130°C
RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number QMR
Product Name 36kV Right Angle / Straight Boot
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1/2-01-QB6IN-4 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-02-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1-01-MS50FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-06-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details