Dual wall, adhesive lined, flexible polyolefin heat shrink tubing with a 4:1 shrink ratio, designed to protect auto wires, shipping cables, metal tubes, and bundled wires against moisture. It has an as-supplied inside diameter of 6.0 mm and shrinks to a minimum of 1.5 mm, with a nominal wall thickness of 1.00 mm and adhesive thickness of 0.5 mm. Operating temperature ranges from -55°C to +125°C, with a minimum shrink temperature of 80°C and full recovery at 110°C. It meets UL File No. E236137, CSA File No. 242540, VW-1, and SAE-AMS-DTL-23053/4 standards, and is RoHS compliant. Standard color is black; special colors are available but not flame retardant or approved. Tensile strength exceeds 12 MPa, elongation exceeds 400%, and it passes voltage withstand testing at AC 2500 V for 1 minute. Packaging is supplied in 48-inch cut lengths, 25 pieces per bag.
Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing
4:1 Shrink Ratio
Features/Application
Heat shrinkable dual wall adhesive lined tubing is manufactured by co-extrusion of polyolefin and hot-melt adhesive. It is designed to provide both insulation and sealing for protection against water and moisture of auto wires, shipping cables, metal tubes and bundled wires.
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 80°C
Full recovery temperature: 110°C
Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V
Meets: Sony-SS-00259, SAE-AMS-DTL-23053/4
Standard color: Black
Special colors: Red, blue, white, yellow
RoHS Compliant
"Heat Shrink Tubing, Flexible 0.236"" (5.99mm) 4 to 1 Black 4.00' (1.22m)"
HEAT SHRINK TUBING
| Qualtek Electronics Corp. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | Q5-4X-1/4-01-QB48IN-25 | Q664-ND | 83K2997 |
| Product Name | 4:1 Dual Wall, Adhesive Lined Heat Shrink Tubing | Heat Shrink Tubing | Heat Shrink Tubing Qualtek Electronics |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |