Qualtek Electronics Corp. Bus Bar Insulation Protection Tubing 24kV QBTM-40/16-SS30M

Description
Bus Bar Insulation Protection Tubing Halogen Free, Heat Shrinkable, 24kV Features/Application s Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the insulation properties of bus bar in switchgear and substations. The continuous length of supplied products makes it more convenient and economical. Operating temperature: -55°C to +105°C Minimum shrink temperature: 120°C Halogen free UV and weather resistant RoHS Compliant
Request a Quote
Description
Bus Bar Insulation Protection Tubing Halogen Free, Heat Shrinkable, 24kV Features/Application s Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the insulation properties of bus bar in switchgear and substations. The continuous length of supplied products makes it more convenient and economical. Operating temperature: -55°C to +105°C Minimum shrink temperature: 120°C Halogen free UV and weather resistant RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

QBTM-40/16-SS30M is a medium-wall, heat-shrinkable bus bar insulation tubing rated for 24kV, designed to enhance insulation in switchgear and substations. It is made from halogen-free, radiation-crosslinked compound with operating temperature range of -55°C to +105°C, minimum shrink temperature of 120°C, and is UV and weather resistant. As supplied, it has an inside diameter of 40mm, wall thickness of 2.5mm, and flat shape, with a continuous length of 30 meters. It meets RoHS compliance, has dielectric strength greater than 19kV/mm, tensile strength over 14MPa, elongation over 800%, and passes flammability (oxygen index >25) and copper corrosion tests.

Datasheet Summary
Powered by GS/AI

QBTM-40/16-SS30M is a medium-wall, heat-shrinkable bus bar insulation tubing rated for 24kV, designed to enhance insulation in switchgear and substations. It is made from halogen-free, radiation-crosslinked compound with operating temperature range of -55°C to +105°C, minimum shrink temperature of 120°C, and is UV and weather resistant. As supplied, it has an inside diameter of 40mm, wall thickness of 2.5mm, and flat shape, with a continuous length of 30 meters. It meets RoHS compliance, has dielectric strength greater than 19kV/mm, tensile strength over 14MPa, elongation over 800%, and passes flammability (oxygen index >25) and copper corrosion tests.

Suppliers

Company
Product
Description
Supplier Links
Bus Bar Insulation Protection Tubing 24kV - QBTM-40/16-SS30M - Qualtek Electronics Corp.
Mentor, OH, United States
Bus Bar Insulation Protection Tubing 24kV
QBTM-40/16-SS30M
Bus Bar Insulation Protection Tubing 24kV QBTM-40/16-SS30M
Bus Bar Insulation Protection Tubing Halogen Free, Heat Shrinkable, 24kV Features/Application s Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the insulation properties of bus bar in switchgear and substations. The continuous length of supplied products makes it more convenient and economical. Operating temperature: -55°C to +105°C Minimum shrink temperature: 120°C Halogen free UV and weather resistant RoHS Compliant

Bus Bar Insulation Protection Tubing
Halogen Free, Heat Shrinkable, 24kV
Features/Applications
Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the insulation properties of bus bar in switchgear and substations. The continuous length of supplied products makes it more convenient and economical.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 120°C
Halogen free
UV and weather resistant
RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number QBTM-40/16-SS30M
Product Name Bus Bar Insulation Protection Tubing 24kV
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-02-QB6IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/64-02-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/64-01-MS100FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-05-QB6IN-20 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details