Qualtek Electronics Corp. 1.5:1 Dual Wall, Adhesive Lined Heat Shrink Tubing For Brake Line Protection Q5-2000-6MM-01-SS200M

Description
Dual Wall, Adhesive Lined, Polyolefin Tubing for Brake Line Protection 1.5:1 Shrink Ratio Features/Application s Designed for protection of automotive metal pipes and fuel lines. It can effectively protect the pipes and lines against many types of damage caused by vibration, friction and corrosion plus greatly improves the safety of the auto. Operating temperature: -55°C to +105°C Minimum shrink temperature: 100°C Full recovery temperature: 120°C Standard color: Black RoHS Compliant
Request a Quote
Description
Dual Wall, Adhesive Lined, Polyolefin Tubing for Brake Line Protection 1.5:1 Shrink Ratio Features/Application s Designed for protection of automotive metal pipes and fuel lines. It can effectively protect the pipes and lines against many types of damage caused by vibration, friction and corrosion plus greatly improves the safety of the auto. Operating temperature: -55°C to +105°C Minimum shrink temperature: 100°C Full recovery temperature: 120°C Standard color: Black RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual wall, adhesive lined polyolefin heat shrink tubing for automotive brake line protection, with a 1.5:1 shrink ratio, 6mm as-supplied inner diameter, and 4.6mm recovered inner diameter. It operates from -55°C to +105°C, has a minimum shrink temperature of 100°C and full recovery at 120°C, and is black in color. The tubing meets RoHS compliance, has a tensile strength of at least 12 MPa, elongation at break of at least 300%, and resists cracking down to -35°C. It provides protection against vibration, friction, and corrosion.

Datasheet Summary
Powered by GS/AI

Dual wall, adhesive lined polyolefin heat shrink tubing for automotive brake line protection, with a 1.5:1 shrink ratio, 6mm as-supplied inner diameter, and 4.6mm recovered inner diameter. It operates from -55°C to +105°C, has a minimum shrink temperature of 100°C and full recovery at 120°C, and is black in color. The tubing meets RoHS compliance, has a tensile strength of at least 12 MPa, elongation at break of at least 300%, and resists cracking down to -35°C. It provides protection against vibration, friction, and corrosion.

Suppliers

Company
Product
Description
Supplier Links
1.5:1 Dual Wall, Adhesive Lined Heat Shrink Tubing For Brake Line Protection - Q5-2000-6MM-01-SS200M - Qualtek Electronics Corp.
Mentor, OH, United States
1.5:1 Dual Wall, Adhesive Lined Heat Shrink Tubing For Brake Line Protection
Q5-2000-6MM-01-SS200M
1.5:1 Dual Wall, Adhesive Lined Heat Shrink Tubing For Brake Line Protection Q5-2000-6MM-01-SS200M
Dual Wall, Adhesive Lined, Polyolefin Tubing for Brake Line Protection 1.5:1 Shrink Ratio Features/Application s Designed for protection of automotive metal pipes and fuel lines. It can effectively protect the pipes and lines against many types of damage caused by vibration, friction and corrosion plus greatly improves the safety of the auto. Operating temperature: -55°C to +105°C Minimum shrink temperature: 100°C Full recovery temperature: 120°C Standard color: Black RoHS Compliant

Dual Wall, Adhesive Lined, Polyolefin Tubing for Brake Line Protection
1.5:1 Shrink Ratio
Features/Applications
Designed for protection of automotive metal pipes and fuel lines. It can effectively protect the pipes and lines against many types of damage caused by vibration, friction and corrosion plus greatly improves the safety of the auto.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 100°C
Full recovery temperature: 120°C
Standard color: Black
RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number Q5-2000-6MM-01-SS200M
Product Name 1.5:1 Dual Wall, Adhesive Lined Heat Shrink Tubing For Brake Line Protection
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-07-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-06-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-02-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/4-02-QB6IN-14 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details