Qualtek Electronics Corp. 36kV Anti-Tracking Rain Shields QAS

Description
Heat Shrinkable, Anti-Tracking Rain Shields Up to 36kV 2:1 Shrink Ratio Features/Application s QAS is made from high creep resistance, anti-tracking polyolefin compound and coated with anti-track, weather resistant mastic. The high creep resistance and anti-tracking properties of the products provide maximum operation reliability. Used to provide insulation protection for cable outdoor termination. Operating temperature: -55°C to +105°C Minimum shrink temperature: 110°C Standard color: Red RoHS Compliant
Request a Quote
Description
Heat Shrinkable, Anti-Tracking Rain Shields Up to 36kV 2:1 Shrink Ratio Features/Application s QAS is made from high creep resistance, anti-tracking polyolefin compound and coated with anti-track, weather resistant mastic. The high creep resistance and anti-tracking properties of the products provide maximum operation reliability. Used to provide insulation protection for cable outdoor termination. Operating temperature: -55°C to +105°C Minimum shrink temperature: 110°C Standard color: Red RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

QAS is a heat-shrinkable, anti-tracking rain shield designed for insulation protection of outdoor cable terminations up to 36kV, with a 2:1 shrink ratio. Made from high creep resistance polyolefin coated with weather-resistant mastic, it operates from -55°C to +105°C and requires a minimum shrink temperature of 110°C. Standard color is red. It meets RoHS compliance, achieves dielectric strength of 15kV/mm, passes tracked resistance testing per ASTM D2303, and exhibits no copper corrosion or cracking after aging and cold bend tests. Tensile strength exceeds 13 MPa with elongation over 400%, maintaining 10.4 MPa and 350% after 168 hours at 120°C. Volume resistance is 10^14 Ω·cm and oxygen index is 25. Physical dimensions vary by size, with nominal D1 from 35mm to 120mm, H from 12mm to 45mm, and recovered D2 from 21mm to 35mm.

Datasheet Summary
Powered by GS/AI

QAS is a heat-shrinkable, anti-tracking rain shield designed for insulation protection of outdoor cable terminations up to 36kV, with a 2:1 shrink ratio. Made from high creep resistance polyolefin coated with weather-resistant mastic, it operates from -55°C to +105°C and requires a minimum shrink temperature of 110°C. Standard color is red. It meets RoHS compliance, achieves dielectric strength of 15kV/mm, passes tracked resistance testing per ASTM D2303, and exhibits no copper corrosion or cracking after aging and cold bend tests. Tensile strength exceeds 13 MPa with elongation over 400%, maintaining 10.4 MPa and 350% after 168 hours at 120°C. Volume resistance is 10^14 Ω·cm and oxygen index is 25. Physical dimensions vary by size, with nominal D1 from 35mm to 120mm, H from 12mm to 45mm, and recovered D2 from 21mm to 35mm.

Suppliers

Company
Product
Description
Supplier Links
36kV Anti-Tracking Rain Shields - QAS - Qualtek Electronics Corp.
Mentor, OH, United States
36kV Anti-Tracking Rain Shields
QAS
36kV Anti-Tracking Rain Shields QAS
Heat Shrinkable, Anti-Tracking Rain Shields Up to 36kV 2:1 Shrink Ratio Features/Application s QAS is made from high creep resistance, anti-tracking polyolefin compound and coated with anti-track, weather resistant mastic. The high creep resistance and anti-tracking properties of the products provide maximum operation reliability. Used to provide insulation protection for cable outdoor termination. Operating temperature: -55°C to +105°C Minimum shrink temperature: 110°C Standard color: Red RoHS Compliant

Heat Shrinkable, Anti-Tracking Rain Shields
Up to 36kV
2:1 Shrink Ratio
Features/Applications
QAS is made from high creep resistance, anti-tracking polyolefin compound and coated with anti-track, weather resistant mastic. The high creep resistance and anti-tracking properties of the products provide maximum operation reliability. Used to provide insulation protection for cable outdoor termination.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 110°C
Standard color: Red
RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number QAS
Product Name 36kV Anti-Tracking Rain Shields
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/16-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-06-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-06-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-01-QB6IN-16 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers