Qualtek Electronics Corp. 36kV Heat Shrinkable Breakout QMB

Description
Heat Shrinkable Medium Voltage Breakout Up to 36kV Features/Application s Medium voltage breakouts are made from radiation cross-linked polyolefin. This specially designed material performs exceptionallyas an electrical insulator. The material will not crack and is UV resistant, weather proof and flame retardant. These breakouts can be safely used in protecting cable ends up to 36kV from flashover or surges created while working with switchgear and transformer boxes Operating temperature: -55°C to +105°C Minimum shrink temperature: 110°C Full Recovery Temperature: 120°C Standard color: Red RoHS Compliant
Request a Quote
Description
Heat Shrinkable Medium Voltage Breakout Up to 36kV Features/Application s Medium voltage breakouts are made from radiation cross-linked polyolefin. This specially designed material performs exceptionallyas an electrical insulator. The material will not crack and is UV resistant, weather proof and flame retardant. These breakouts can be safely used in protecting cable ends up to 36kV from flashover or surges created while working with switchgear and transformer boxes Operating temperature: -55°C to +105°C Minimum shrink temperature: 110°C Full Recovery Temperature: 120°C Standard color: Red RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

QMB-series heat shrinkable medium voltage breakouts are radiation cross-linked polyolefin insulators designed to protect cable ends up to 36kV from flashover and surges. They operate from -55°C to +105°C, with a minimum shrink temperature of 110°C and full recovery at 120°C. The material is UV resistant, weatherproof, flame retardant, and non-tracking, with a dielectric strength of at least 20 kV/mm and volume resistance of at least 10^13 Ω·cm. Tensile strength is a minimum of 8 MPa, with elongation at break of at least 300%. Standard color is red. The series is RoHS compliant. All variants share identical material properties, while dimensions vary by model.

Datasheet Summary
Powered by GS/AI

QMB-series heat shrinkable medium voltage breakouts are radiation cross-linked polyolefin insulators designed to protect cable ends up to 36kV from flashover and surges. They operate from -55°C to +105°C, with a minimum shrink temperature of 110°C and full recovery at 120°C. The material is UV resistant, weatherproof, flame retardant, and non-tracking, with a dielectric strength of at least 20 kV/mm and volume resistance of at least 10^13 Ω·cm. Tensile strength is a minimum of 8 MPa, with elongation at break of at least 300%. Standard color is red. The series is RoHS compliant. All variants share identical material properties, while dimensions vary by model.

Suppliers

Company
Product
Description
Supplier Links
36kV Heat Shrinkable Breakout - QMB - Qualtek Electronics Corp.
Mentor, OH, United States
36kV Heat Shrinkable Breakout
QMB
36kV Heat Shrinkable Breakout QMB
Heat Shrinkable Medium Voltage Breakout Up to 36kV Features/Application s Medium voltage breakouts are made from radiation cross-linked polyolefin. This specially designed material performs exceptionallyas an electrical insulator. The material will not crack and is UV resistant, weather proof and flame retardant. These breakouts can be safely used in protecting cable ends up to 36kV from flashover or surges created while working with switchgear and transformer boxes Operating temperature: -55°C to +105°C Minimum shrink temperature: 110°C Full Recovery Temperature: 120°C Standard color: Red RoHS Compliant

Heat Shrinkable Medium Voltage Breakout
Up to 36kV
Features/Applications
Medium voltage breakouts are made from radiation cross-linked polyolefin. This specially designed material performs exceptionallyas an electrical insulator. The material will not crack and is UV resistant, weather proof and flame retardant. These breakouts can be safely used in protecting cable ends up to 36kV from flashover or surges created while working with switchgear and transformer boxes
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 110°C
Full Recovery Temperature: 120°C
Standard color: Red
RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number QMB
Product Name 36kV Heat Shrinkable Breakout
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - Q-150K-1/8-01-SS200M-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-05-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-20MM-01-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-03-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details