QBM-40/16-SS30M is a halogen-free, heat-shrinkable medium-voltage insulation tubing rated for 11-24kV, with a 2.5:1 shrink ratio. It has an as-supplied inside diameter of 40mm, a recovered inside diameter of 16mm, and a minimum wall thickness of 2.0mm, supplied in a flat shape on a 30-meter spool. The tubing operates from -55°C to +105°C, has a minimum shrink temperature of 110°C, and is RoHS compliant. It exhibits tensile strength greater than 11.8 MPa, dielectric strength above 20kV/mm, and elongation at break exceeding 700% after aging at 120°C for 168 hours. The material meets flammability requirements with an oxygen index greater than 25 and shows no copper corrosion or cracking after cold bend testing at -40°C.
Bus Bar Insulation Protection Tubing
Halogen Free, Heat Shrinkable, 11-24kV
2.5:1 Shrink Ratio
Features/Application
Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the insulation properties of bus bar in switchgear and substations. The continuous length of supplied products makes it more convenient and economical.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 110°C
Halogen free
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QBM-40/16-SS30M |
| Product Name | 2.5:1 Bus Bar Insulation Protection Tubing 11-24kV |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |