Semi-rigid, adhesive-lined heat shrink tubing with a 4:1 shrink ratio, designed to protect wire harness splices and components from environmental damage. The tubing has an inside diameter of 12 mm when recovered, a wall thickness of 1.90 mm, and an adhesive layer thickness of 1.05 mm. It operates from -40°C to +125°C, with a minimum shrink temperature of 110°C and full recovery at 135°C. It meets 600V voltage rating, is flame retardant, UV resistant (black only), and RoHS compliant. Tensile strength exceeds 10.4 MPa, elongation at break exceeds 250%, and it passes heat shock and cold bend tests without cracking. Standard colors are black and clear.
Semi-Rigid, Adhesive Lined Polyolefin Tubing
4:1 Shrink Ratio
Features/Application
Specially designed to protect splices and joint of wire harness, and components against environmental damage. 4:1 shrink ratio allows it to easily fit a wide range of components, and thicker adhesive coated layer forms an effective barrier against fluids and moisture.
Used in wiring harness splice sealing and is moisture proof.
Operating temperature: -40°C to +125°C
Minimum shrink temperature: 110°C
Minimum Full recovery temperature: 135°C
Meets: 600V
Standard colors: Black and Clear
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QBK-3-02-QB48IN-5 |
| Product Name | 12mm ID 4:1 Semi-Rigid, Adhesive Lined Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |