QBM-75/30-SS15M is a halogen-free, heat-shrinkable medium voltage insulation tubing rated for 11-24 kV, with a 2.5:1 shrink ratio, designed to enhance bus bar insulation in switchgear and substations. It has an as-supplied inside diameter of 75 mm, recovers to 30 mm, and a minimum wall thickness of 2.0 mm in flat shape. The tubing is supplied on a 15-meter spool. Operating temperature ranges from -55°C to +105°C, with a minimum shrink temperature of 110°C. It complies with RoHS and exhibits dielectric strength greater than 20 kV/mm, volume resistance exceeding 10^13 Ω·cm, and passes flammability testing with an oxygen index above 25. Tensile strength exceeds 11.8 MPa and elongation at break exceeds 700% after aging.
Bus Bar Insulation Protection Tubing
Halogen Free, Heat Shrinkable, 11-24kV
2.5:1 Shrink Ratio
Features/Application
Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the insulation properties of bus bar in switchgear and substations. The continuous length of supplied products makes it more convenient and economical.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 110°C
Halogen free
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QBM-75/30-SS15M |
| Product Name | 2.5:1 Bus Bar Insulation Protection Tubing 11-24kV |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |