Dual wall, adhesive lined polyolefin heat shrink tubing for automotive brake line protection, with a 1.5:1 shrink ratio, black in color, and RoHS compliant. It operates from -55°C to +105°C, shrinks minimally at 100°C, and fully recovers at 120°C. The tubing for size 10 mm as supplied has an inside diameter of 8.00 mm and a wall thickness of 1.2 mm, reducing to a recovered diameter of 7.0 mm. It meets UL 224 for longitudinal shrinkage, ASTM D 2671 for tensile strength of at least 12 MPa and elongation of at least 300%, and ASTM D 746 for impact resistance with no cracking at -35°C. Fluid resistance is qualified against Honda brake fluid and unleaded petrol.
Dual Wall, Adhesive Lined, Polyolefin Tubing for Brake Line Protection
1.5:1 Shrink Ratio
Features/Application
Designed for protection of automotive metal pipes and fuel lines. It can effectively protect the pipes and lines against many types of damage caused by vibration, friction and corrosion plus greatly improves the safety of the auto.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 100°C
Full recovery temperature: 120°C
Standard color: Black
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q5-2000-10MM-01-SS200M |
| Product Name | 1.5:1 Dual Wall, Adhesive Lined Heat Shrink Tubing For Brake Line Protection |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |