QEC-150-4-01-QB6IN-1
Adhesive Lined, Semi Rigid, Crosslinked Polyolefin Heat Shrink Tubing
For wiring harness splice and terminals
4:1 Shrink Ratio
Features/Application
Designed for high temperature automotive under hood harness and assemblies. Seals and protects against water, moisture, and chemicals. Provides abrasion protection and electrical insulation at a continuous operating temperature of -40°C to +150°C.
Used for engine compartment, under-hood harness splice sealing.
Operating temperature: -40°C to +150°C
Minimum Full recovery temperature: 135°C
Standard colors: Black
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QEC-150-4-01-QB6IN-12 |
| Product Name | 17.8mm ID 4:1 Adhesive Lined, Semi-Rigid Heat Shrink Tubing for wiring harness splice and terminals |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |