Qualtek Electronics Corp. 2:1 Dual Wall, Adhesive Lined Heat Shrink Tubing Q5-2X-1 1/2-01-QB6IN-5

Description
Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 2:1 Shrink Ratio Features/Application s Typically used where rapid shrinking and space saving is important. Low shrink temperature further reduces installation time and risk of damage to temperature sensitive components. Low heavy metal content and flame retardant formulation makes this product that meets global environmental standards. Operating temperature: -55°C to +125°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 300V Meets: Sony-SS-00259 Material: No PBB’s, PBBO’s, PBBE’s Cadmium content: <5> Standard color: Black Other colors are available upon request RoHS Compliant
Request a Quote
Description
Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 2:1 Shrink Ratio Features/Application s Typically used where rapid shrinking and space saving is important. Low shrink temperature further reduces installation time and risk of damage to temperature sensitive components. Low heavy metal content and flame retardant formulation makes this product that meets global environmental standards. Operating temperature: -55°C to +125°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 300V Meets: Sony-SS-00259 Material: No PBB’s, PBBO’s, PBBE’s Cadmium content: <5> Standard color: Black Other colors are available upon request RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual wall, adhesive-lined, flexible polyolefin heat shrink tubing with a 2:1 shrink ratio, designed for moisture protection in automotive wiring, shipping cables, and bundled conductors. Operating temperature range is -45°C to +125°C, with a minimum shrink temperature of 100°C and full recovery at 125°C. Standard color is black. Meets SAE-AMS-DTL-23053/4 and Sony-SS-00259 standards, with UL approval File No. E236137 and CSA File No. 242540. Rated for 600V, VW-1 flame test, and is RoHS compliant. The part number Q5-2X-1 1/2-01-QB6IN-5 corresponds to the 1 1/2 inch nominal recovered inside diameter (38.1 mm), with a wall thickness of 1.10 mm and adhesive thickness of 0.20 mm. Packaged in cut-to-length format, 5 pieces per bag.

Datasheet Summary
Powered by GS/AI

Dual wall, adhesive-lined, flexible polyolefin heat shrink tubing with a 2:1 shrink ratio, designed for moisture protection in automotive wiring, shipping cables, and bundled conductors. Operating temperature range is -45°C to +125°C, with a minimum shrink temperature of 100°C and full recovery at 125°C. Standard color is black. Meets SAE-AMS-DTL-23053/4 and Sony-SS-00259 standards, with UL approval File No. E236137 and CSA File No. 242540. Rated for 600V, VW-1 flame test, and is RoHS compliant. The part number Q5-2X-1 1/2-01-QB6IN-5 corresponds to the 1 1/2 inch nominal recovered inside diameter (38.1 mm), with a wall thickness of 1.10 mm and adhesive thickness of 0.20 mm. Packaged in cut-to-length format, 5 pieces per bag.

Suppliers

Company
Product
Description
Supplier Links
2:1 Dual Wall, Adhesive Lined Heat Shrink Tubing - Q5-2X-1 1/2-01-QB6IN-5 - Qualtek Electronics Corp.
Mentor, OH, United States
2:1 Dual Wall, Adhesive Lined Heat Shrink Tubing
Q5-2X-1 1/2-01-QB6IN-5
2:1 Dual Wall, Adhesive Lined Heat Shrink Tubing Q5-2X-1 1/2-01-QB6IN-5
Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 2:1 Shrink Ratio Features/Application s Typically used where rapid shrinking and space saving is important. Low shrink temperature further reduces installation time and risk of damage to temperature sensitive components. Low heavy metal content and flame retardant formulation makes this product that meets global environmental standards. Operating temperature: -55°C to +125°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 300V Meets: Sony-SS-00259 Material: No PBB’s, PBBO’s, PBBE’s Cadmium content: <5> Standard color: Black Other colors are available upon request RoHS Compliant

Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing
2:1 Shrink Ratio
Features/Applications
Typically used where rapid shrinking and space saving is important. Low shrink temperature further reduces installation time and risk of damage to temperature sensitive components. Low heavy metal content and flame retardant formulation makes this product that meets global environmental standards.
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 300V
Meets: Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s
Cadmium content: <5>
Standard color: Black
Other colors are available upon request
RoHS Compliant

Supplier's Site Datasheet
Heat Shrink Tubing - Q5-2X-11/2-01-QB6IN-5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
Q5-2X-11/2-01-QB6IN-5-ND
Heat Shrink Tubing Q5-2X-11/2-01-QB6IN-5-ND
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing Qualtek Electronics - 83K2913 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing Qualtek Electronics
83K2913
Heat Shrink Tubing Qualtek Electronics 83K2913
HEAT SHRINK TUBING

HEAT SHRINK TUBING

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number Q5-2X-1 1/2-01-QB6IN-5 Q5-2X-11/2-01-QB6IN-5-ND 83K2913
Product Name 2:1 Dual Wall, Adhesive Lined Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Qualtek Electronics
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Adhesive Lined Polyolefin Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F) -45 to 125 C (-49 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-03-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-04-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1 1/4-01-MS50FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/16-02-QB6IN-16 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers