Qualtek Electronics Corp. 3:1 Dual Wall, Adhesive Lined Heat Shrink Tubing Q5-3X-3/4-01-QB6IN-12

Description
Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 3:1 Shrink Ratio Features/Application s Heat shrinkable dual wall adhesive lined tubing is manufactured by co-extrusion of polyolefin and hot-melt adhesive. It is designed to provide both insulation and sealing for protection against water and moisture of auto wires, shipping cables, metal tubes and bundled wires. Operating temperature: -55°C to +125°C Minimum shrink temperature: 80°C Full recovery temperature: 110°C Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V Meets: Sony-SS-00259, SAE-AMS-DTL-23053/4 Standard color: Black RoHS Compliant
Request a Quote
Description
Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 3:1 Shrink Ratio Features/Application s Heat shrinkable dual wall adhesive lined tubing is manufactured by co-extrusion of polyolefin and hot-melt adhesive. It is designed to provide both insulation and sealing for protection against water and moisture of auto wires, shipping cables, metal tubes and bundled wires. Operating temperature: -55°C to +125°C Minimum shrink temperature: 80°C Full recovery temperature: 110°C Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V Meets: Sony-SS-00259, SAE-AMS-DTL-23053/4 Standard color: Black RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual wall, adhesive-lined heat shrink tubing with a 3:1 shrink ratio, designed for moisture protection in automotive wiring, shipping cables, and bundled conductors. Made of flexible polyolefin, it has an operating temperature range of -55°C to +125°C, a minimum shrink temperature of 80°C, and full recovery at 110°C. The tubing has a nominal inside diameter of 19.0 mm in the unrecovered state and 6.0 mm after shrinking, with a wall thickness of 2.15 mm and adhesive thickness of 0.8 mm. It meets UL File No. E236137, CSA File No. 242540, VW-1, 600V, Sony-SS-00259, and SAE-AMS-DTL-23053/4 standards. Standard color is black, and it is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Dual wall, adhesive-lined heat shrink tubing with a 3:1 shrink ratio, designed for moisture protection in automotive wiring, shipping cables, and bundled conductors. Made of flexible polyolefin, it has an operating temperature range of -55°C to +125°C, a minimum shrink temperature of 80°C, and full recovery at 110°C. The tubing has a nominal inside diameter of 19.0 mm in the unrecovered state and 6.0 mm after shrinking, with a wall thickness of 2.15 mm and adhesive thickness of 0.8 mm. It meets UL File No. E236137, CSA File No. 242540, VW-1, 600V, Sony-SS-00259, and SAE-AMS-DTL-23053/4 standards. Standard color is black, and it is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
3:1 Dual Wall, Adhesive Lined Heat Shrink Tubing - Q5-3X-3/4-01-QB6IN-12 - Qualtek Electronics Corp.
Mentor, OH, United States
3:1 Dual Wall, Adhesive Lined Heat Shrink Tubing
Q5-3X-3/4-01-QB6IN-12
3:1 Dual Wall, Adhesive Lined Heat Shrink Tubing Q5-3X-3/4-01-QB6IN-12
Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 3:1 Shrink Ratio Features/Application s Heat shrinkable dual wall adhesive lined tubing is manufactured by co-extrusion of polyolefin and hot-melt adhesive. It is designed to provide both insulation and sealing for protection against water and moisture of auto wires, shipping cables, metal tubes and bundled wires. Operating temperature: -55°C to +125°C Minimum shrink temperature: 80°C Full recovery temperature: 110°C Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V Meets: Sony-SS-00259, SAE-AMS-DTL-23053/4 Standard color: Black RoHS Compliant

Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing
3:1 Shrink Ratio
Features/Applications
Heat shrinkable dual wall adhesive lined tubing is manufactured by co-extrusion of polyolefin and hot-melt adhesive. It is designed to provide both insulation and sealing for protection against water and moisture of auto wires, shipping cables, metal tubes and bundled wires.
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 80°C
Full recovery temperature: 110°C
Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V
Meets: Sony-SS-00259, SAE-AMS-DTL-23053/4
Standard color: Black
RoHS Compliant

Supplier's Site Datasheet
Heat Shrink Tubing - Q5-3X-3/4-01-QB6IN-12-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
Q5-3X-3/4-01-QB6IN-12-ND
Heat Shrink Tubing Q5-3X-3/4-01-QB6IN-12-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 3 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 3 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Tubing 3/4 In. Shrink(3:1) 6 In.L; Adhesive-Lined; Int. Dia. 19.1 mm - 70133023 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing 3/4 In. Shrink(3:1) 6 In.L; Adhesive-Lined; Int. Dia. 19.1 mm
70133023
Tubing 3/4 In. Shrink(3:1) 6 In.L; Adhesive-Lined; Int. Dia. 19.1 mm 70133023
Dual-wall, adhesive lined tubing manufactured by co-extrusion of polyolefin and hot-melt adhesive. Designed to provide insulation and sealing protection against water and moisture for a wide variety of applications such as automotive harnessing, bundled wires, ship board cables, metal tubes and many others. Standard color is black but other colors are available for special order. Operating Temperature: –45°C to +125°C, Minimum Shrink Temperature: 80°C, RoHS Compliant, UL File No. E236137.

Dual-wall, adhesive lined tubing manufactured by co-extrusion of polyolefin and hot-melt adhesive. Designed to provide insulation and sealing protection against water and moisture for a wide variety of applications
such as automotive harnessing, bundled wires, ship board cables, metal tubes and many others. Standard color is black but other colors are available for special order.
Operating Temperature: –45°C to +125°C, Minimum Shrink Temperature: 80°C, RoHS Compliant, UL File No. E236137.

Supplier's Site
Heat Shrink Tubing Qualtek Electronics - 83K2967 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing Qualtek Electronics
83K2967
Heat Shrink Tubing Qualtek Electronics 83K2967
HEAT SHRINK TUBING

HEAT SHRINK TUBING

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number Q5-3X-3/4-01-QB6IN-12 Q5-3X-3/4-01-QB6IN-12-ND 70133023 83K2967
Product Name 3:1 Dual Wall, Adhesive Lined Heat Shrink Tubing Heat Shrink Tubing Tubing 3/4 In. Shrink(3:1) 6 In.L; Adhesive-Lined; Int. Dia. 19.1 mm Heat Shrink Tubing Qualtek Electronics
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Adhesive Lined Polyolefin Polyolefin Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -45 to ? C (-49 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-03-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tubing 1/2 In. Shrink(2:1) 4 FT.L; ThinWall ; Int. Dia. 12.7 mm - 70133163 - Allied Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 48 inch (1219 mm)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-06-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-04-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details