QFR-135 series adhesive-lined, fully flame-retardant polyolefin heat shrink tubing with a 4:1 shrink ratio is designed for strain relief and abrasion protection in automotive wire harnesses. It has an inside diameter of 9.0 mm when recovered, a wall thickness of 1.21 mm, and an adhesive layer of 0.71 mm. Operating temperature ranges from -40°C to +135°C, with a minimum shrink temperature of 110°C and full recovery at 135°C. The tubing is black with a white adhesive liner, complies with RoHS, and meets flammability standard ISO 6722-1, cold bend requirements per UL 224, and fluid resistance per GMW 17136 and ASTM tests.
Adhesive Lined Fully Flame Retardant Polyolefin Tubing
4:1 Shrink Ratio
Features/Application
Fully flame-retardant jacket and adhesive provide strain relief and abrasion protection of splices and joints of wire harness, terminals, and components. 4:1 shrink ratio allows it to easily fit a wide range of components, and is suitable for use in the automotive harness market.
Flame retardant white adhesive tubing commonly used in engine compartments while maintaining self-extinguishing flammability
Operating temperature: -40°C to +135°C
Minimum shrink temperature: 110°C
Minimum Full recovery temperature: 135°C
Standard colors: Black with a white adhesive liner
RoHS Compliant
9.0MM ID 4:1 ADH LINED FUL 1=1PC
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | QFR-135-2-01-QB48IN-5 | 189-QFR-135-2-01-QB48IN-5-ND |
| Product Name | 9.0mm ID 4:1 Adhesive Lined, Fully Flame Retardant Heat Shrink Tubing | Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Adhesive Lined Polyolefin | Polyolefin |
| Operating Temperature | -40 to 135 C (-40 to 275 F) | -40 to 135 C (-40 to 275 F) |