Qualtek Electronics Corp. 2.5:1 Anti-Tracking Insulation, Halogen Free Heat Shrink Tubing QAT-40/12-QB48IN

Description
Anti-Tracking Insulation Tubing, Up to 36kV Halogen Free 2.5:1 Shrink Ratio Features/Application s Made from specially formulated radiation cross-linked polyolefin compounds. The high creep resistance and anti-tracking properties of the products provide insulation protection for cable terminals, load break switches, power circuit breakers, etc. Operating temperature: -55°C to +105°C Minimum shrink temperature: 110°C Full recovery temperature: 110°C Halogen free Tracking resistant RoHS Compliant
Request a Quote
Description
Anti-Tracking Insulation Tubing, Up to 36kV Halogen Free 2.5:1 Shrink Ratio Features/Application s Made from specially formulated radiation cross-linked polyolefin compounds. The high creep resistance and anti-tracking properties of the products provide insulation protection for cable terminals, load break switches, power circuit breakers, etc. Operating temperature: -55°C to +105°C Minimum shrink temperature: 110°C Full recovery temperature: 110°C Halogen free Tracking resistant RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Heat shrink medium voltage insulation tubing designed for up to 36kV applications, made from halogen-free radiation-cross-linked polyolefin with a 2.5:1 shrink ratio. The QAT-40/12 variant is supplied as a 48-inch cut length with an inside diameter of 12 mm and a wall thickness of 3.0 mm in round shape. Operating temperature range is -55°C to +105°C, with a minimum and full recovery temperature of 110°C. It meets RoHS compliance, has dielectric strength greater than 15 kV/mm, and passes tracking resistance testing at 3.75 kV for one hour. Tensile strength is 11 MPa with elongation at break exceeding 400%.

Datasheet Summary
Powered by GS/AI

Heat shrink medium voltage insulation tubing designed for up to 36kV applications, made from halogen-free radiation-cross-linked polyolefin with a 2.5:1 shrink ratio. The QAT-40/12 variant is supplied as a 48-inch cut length with an inside diameter of 12 mm and a wall thickness of 3.0 mm in round shape. Operating temperature range is -55°C to +105°C, with a minimum and full recovery temperature of 110°C. It meets RoHS compliance, has dielectric strength greater than 15 kV/mm, and passes tracking resistance testing at 3.75 kV for one hour. Tensile strength is 11 MPa with elongation at break exceeding 400%.

Suppliers

Company
Product
Description
Supplier Links
2.5:1 Anti-Tracking Insulation, Halogen Free Heat Shrink Tubing - QAT-40/12-QB48IN - Qualtek Electronics Corp.
Mentor, OH, United States
2.5:1 Anti-Tracking Insulation, Halogen Free Heat Shrink Tubing
QAT-40/12-QB48IN
2.5:1 Anti-Tracking Insulation, Halogen Free Heat Shrink Tubing QAT-40/12-QB48IN
Anti-Tracking Insulation Tubing, Up to 36kV Halogen Free 2.5:1 Shrink Ratio Features/Application s Made from specially formulated radiation cross-linked polyolefin compounds. The high creep resistance and anti-tracking properties of the products provide insulation protection for cable terminals, load break switches, power circuit breakers, etc. Operating temperature: -55°C to +105°C Minimum shrink temperature: 110°C Full recovery temperature: 110°C Halogen free Tracking resistant RoHS Compliant

Anti-Tracking Insulation Tubing, Up to 36kV
Halogen Free
2.5:1 Shrink Ratio
Features/Applications
Made from specially formulated radiation cross-linked polyolefin compounds. The high creep resistance and anti-tracking properties of the products provide insulation protection for cable terminals, load break switches, power circuit breakers, etc.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 110°C
Full recovery temperature: 110°C
Halogen free
Tracking resistant
RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number QAT-40/12-QB48IN
Product Name 2.5:1 Anti-Tracking Insulation, Halogen Free Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/16-01-QB6IN-28 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Tubing 3/4 In. Shrink(2:1) 4 FT.L; ThinWall ; Int. Dia. 19.1 mm - 70133164 - Allied Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 48 inch (1219 mm)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-07-QB6IN-12 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/16-01-QB6IN-16 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers