Semi-rigid, adhesive lined heat shrink tubing with a 4:1 shrink ratio, designed to protect wire harness splices and components from environmental damage. The tubing has an inside diameter of 7.44 mm when unrailaxed, 1.65 mm wall thickness, 1.52 mm adhesive thickness, and 0.76 mm nominal adhesive layer. Operating temperature ranges from -40°C to +130°C, with a minimum shrink temperature of 110°C and full recovery at 135°C. It is flame retardant, UV resistant (black only), RoHS compliant, and meets ISO 6722-1 for self-extinguishing properties and GMW 17136 for liquid chemical resistance. Standard colors are black and clear.
Semi-Rigid, Adhesive Lined Polyolefin Tubing
4:1 Shrink Ratio
Features/Application
Specially designed to protect splices and joint of wire harness, and components against environmental damage. 4:1 shrink ratio allows it to easily fit a wide range of components, and thicker adhesive coated layer forms an effective barrier against fluids and moisture.
Used in wiring harness splice sealing and is moisture proof.
Operating temperature: -40°C to +130°C
Minimum shrink temperature: 110°C
Minimum Full recovery temperature: 135°C
Standard colors: Black and Clear
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QD-2000-2-02-QB6IN-16 |
| Product Name | 7.44mm ID 4:1 Semi-Rigid, Adhesive Lined Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |