Qualtek Electronics Corp. 2.5:1 Bus Bar Insulation Protection Tubing 11-36kV QBT-50/20-SS15M

Description
Bus Bar Insulation Protection Tubing Halogen Free, Heat Shrinkable, 11-36kV 2.5:1 Shrink Ratio Features/Application s Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the insulation properties of bus bar in switchgear and substations. The continuous length of supplied products makes it more convenient and economical. Operating temperature: -55°C to +105°C Minimum shrink temperature: 110°C Halogen free RoHS Compliant
Request a Quote
Description
Bus Bar Insulation Protection Tubing Halogen Free, Heat Shrinkable, 11-36kV 2.5:1 Shrink Ratio Features/Application s Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the insulation properties of bus bar in switchgear and substations. The continuous length of supplied products makes it more convenient and economical. Operating temperature: -55°C to +105°C Minimum shrink temperature: 110°C Halogen free RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

QBT-50/20-SS15M is a halogen-free, heat-shrinkable medium-voltage insulation tubing designed for bus bar protection in switchgear and substations, with a 2.5:1 shrink ratio. It has an as-supplied inside diameter of 50 mm and a recovered inside diameter of 20 mm with a minimum wall thickness of 2.5 mm, supplied in flat rectangular form on a 15-meter spool. Operating temperature range is -55°C to +105°C, with a minimum shrink temperature of 110°C. It meets RoHS compliance, exhibits dielectric strength greater than 20 kV/mm, volume resistance greater than 10^13 Ω·cm, and passes flammability testing with an oxygen index greater than 25. Copper corrosion, cold bend, and water absorption tests show no degradation under specified conditions.

Datasheet Summary
Powered by GS/AI

QBT-50/20-SS15M is a halogen-free, heat-shrinkable medium-voltage insulation tubing designed for bus bar protection in switchgear and substations, with a 2.5:1 shrink ratio. It has an as-supplied inside diameter of 50 mm and a recovered inside diameter of 20 mm with a minimum wall thickness of 2.5 mm, supplied in flat rectangular form on a 15-meter spool. Operating temperature range is -55°C to +105°C, with a minimum shrink temperature of 110°C. It meets RoHS compliance, exhibits dielectric strength greater than 20 kV/mm, volume resistance greater than 10^13 Ω·cm, and passes flammability testing with an oxygen index greater than 25. Copper corrosion, cold bend, and water absorption tests show no degradation under specified conditions.

Suppliers

Company
Product
Description
Supplier Links
2.5:1 Bus Bar Insulation Protection Tubing 11-36kV - QBT-50/20-SS15M - Qualtek Electronics Corp.
Mentor, OH, United States
2.5:1 Bus Bar Insulation Protection Tubing 11-36kV
QBT-50/20-SS15M
2.5:1 Bus Bar Insulation Protection Tubing 11-36kV QBT-50/20-SS15M
Bus Bar Insulation Protection Tubing Halogen Free, Heat Shrinkable, 11-36kV 2.5:1 Shrink Ratio Features/Application s Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the insulation properties of bus bar in switchgear and substations. The continuous length of supplied products makes it more convenient and economical. Operating temperature: -55°C to +105°C Minimum shrink temperature: 110°C Halogen free RoHS Compliant

Bus Bar Insulation Protection Tubing
Halogen Free, Heat Shrinkable, 11-36kV
2.5:1 Shrink Ratio
Features/Applications
Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the insulation properties of bus bar in switchgear and substations. The continuous length of supplied products makes it more convenient and economical.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 110°C
Halogen free
RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number QBT-50/20-SS15M
Product Name 2.5:1 Bus Bar Insulation Protection Tubing 11-36kV
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-06-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-03-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-03-QB6IN-12 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-07-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details