Qualtek Electronics Corp. 7.6mm ID 4:1 Adhesive Lined, Fully Flame Retardant Heat Shrink Tubing QFR-135-1-01-QB48IN-5

Description
Adhesive Lined Fully Flame Retardant Polyolefin Tubing 4:1 Shrink Ratio Features/Application s Fully flame-retardant jacket and adhesive provide strain relief and abrasion protection of splices and joints of wire harness, terminals, and components. 4:1 shrink ratio allows it to easily fit a wide range of components, and is suitable for use in the automotive harness market. Flame retardant white adhesive tubing commonly used in engine compartments while maintaining self-extinguishing flammability Operating temperature: -40°C to +135°C Minimum shrink temperature: 110°C Minimum Full recovery temperature: 135°C Standard colors: Black with a white adhesive liner RoHS Compliant
Request a Quote Datasheet
Description
Adhesive Lined Fully Flame Retardant Polyolefin Tubing 4:1 Shrink Ratio Features/Application s Fully flame-retardant jacket and adhesive provide strain relief and abrasion protection of splices and joints of wire harness, terminals, and components. 4:1 shrink ratio allows it to easily fit a wide range of components, and is suitable for use in the automotive harness market. Flame retardant white adhesive tubing commonly used in engine compartments while maintaining self-extinguishing flammability Operating temperature: -40°C to +135°C Minimum shrink temperature: 110°C Minimum Full recovery temperature: 135°C Standard colors: Black with a white adhesive liner RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.6mm ID 4:1 Adhesive Lined, Fully Flame Retardant Heat Shrink Tubing - QFR-135-1-01-QB48IN-5 - Qualtek Electronics Corp.
Mentor, OH, United States
7.6mm ID 4:1 Adhesive Lined, Fully Flame Retardant Heat Shrink Tubing
QFR-135-1-01-QB48IN-5
7.6mm ID 4:1 Adhesive Lined, Fully Flame Retardant Heat Shrink Tubing QFR-135-1-01-QB48IN-5
Adhesive Lined Fully Flame Retardant Polyolefin Tubing 4:1 Shrink Ratio Features/Application s Fully flame-retardant jacket and adhesive provide strain relief and abrasion protection of splices and joints of wire harness, terminals, and components. 4:1 shrink ratio allows it to easily fit a wide range of components, and is suitable for use in the automotive harness market. Flame retardant white adhesive tubing commonly used in engine compartments while maintaining self-extinguishing flammability Operating temperature: -40°C to +135°C Minimum shrink temperature: 110°C Minimum Full recovery temperature: 135°C Standard colors: Black with a white adhesive liner RoHS Compliant

Adhesive Lined Fully Flame Retardant Polyolefin Tubing
4:1 Shrink Ratio
Features/Applications
Fully flame-retardant jacket and adhesive provide strain relief and abrasion protection of splices and joints of wire harness, terminals, and components. 4:1 shrink ratio allows it to easily fit a wide range of components, and is suitable for use in the automotive harness market.
Flame retardant white adhesive tubing commonly used in engine compartments while maintaining self-extinguishing flammability
Operating temperature: -40°C to +135°C
Minimum shrink temperature: 110°C
Minimum Full recovery temperature: 135°C
Standard colors: Black with a white adhesive liner
RoHS Compliant

Supplier's Site Datasheet
Heat Shrink Tubing - 189-QFR-135-1-01-QB48IN-5-ND - DigiKey
Thief River Falls, MN, United States
7.6MM ID 4:1 ADH LINED FUL 1=1PC

7.6MM ID 4:1 ADH LINED FUL 1=1PC

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number QFR-135-1-01-QB48IN-5 189-QFR-135-1-01-QB48IN-5-ND
Product Name 7.6mm ID 4:1 Adhesive Lined, Fully Flame Retardant Heat Shrink Tubing Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Adhesive Lined Polyolefin Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F) -40 to 135 C (-40 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-05-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Tubing - Q-150K-11/2-02-QB48IN-5-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/8-02-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-05-QB6IN-16 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details