QCS-220 is a silicone rubber coated fiberglass sleeving designed for enhanced thermal protection and dielectric strength, suitable for industrial instrumentation, electronic equipment, and transportation applications. It operates from -73°C to +220°C and meets NEMA Grade A (7000V), B-1 (4000V), and C-1 (2500V) dielectric ratings. The sleeving complies with MIL-I-3190/8, UL 1441, NEMA TF-1 Type 5, and ASTM-D372 standards, and is rated for VW-1 flame resistance. It has a hardness of 50 Shore A, 570% ultimate elongation at 20°C, and tear strength of 180 PSI. Standard colors are blue and tan, and it is RoHS compliant.
QCS-220 Silicone Rubber Coated Fiberglass Sleeving
Enhanced thermal protection and dielectric strength
Light weight using specially compounded silicone gum
NEMA Grade A(7000V), B-1(4000V), C-1(2500V)
Operating temperature: -73°C to +220°C
Meets: MIL-I-3190/8 (Grade A)
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QCS-220 |
| Product Name | Silicone Rubber Coated Fiberglass Sleeving, Up to 220°C, MIL-I-3190/8 |
| Sleeving | Wrap Around Sleeving |