QD-2000-3-01-QB6IN-1
Semi-Rigid, Adhesive Lined Polyolefin Tubing
4:1 Shrink Ratio
Flame Retardant
Features/Application
Specially designed to protect splices and joint of wire harness, and components against environmental damage. 4:1 shrink ratio allows it to easily fit a wide range of components, and thicker adhesive coated layer forms an effective barrier against fluids and moisture.
Used in wiring harness splice sealing and is moisture proof while having a self-extinguishing flame retardancy.
Operating temperature: -40°C to +130°C
Minimum shrink temperature: 110°C
Minimum Full recovery temperature: 135°C
Meets: Flame Retardant and UV Resistant (Black only)
Standard colors: Black and Clear
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QD-2000-3-01-QB6IN-14 |
| Product Name | 10.85mm ID 4:1 Semi-Rigid, Adhesive Lined Heat Shrink Tubing, Flame Retardant and UV Resistant |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Adhesive Lined Polyolefin |
| Operating Temperature | -40 to 130 C (-40 to 266 F) |