Qualtek Electronics Corp. Vinyl Coated Fiberglass Sleeving, Up to 130°C, MIL-I-3190/2 QCS-130

Description
Vinyl Coated Fiberglass Sleeving Good flexibility and resistant to oils, solvents and moisture Highly flame retardent and resistant to fungicides NEMA Grade A(7000V), B-1(4000V), and C-1(2500V) Operating temperature: -34°C to +130°C Meets: MIL-I-3190/2 (Grade A)
Request a Quote
Description
Vinyl Coated Fiberglass Sleeving Good flexibility and resistant to oils, solvents and moisture Highly flame retardent and resistant to fungicides NEMA Grade A(7000V), B-1(4000V), and C-1(2500V) Operating temperature: -34°C to +130°C Meets: MIL-I-3190/2 (Grade A)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Vinyl coated fiberglass sleeving rated for operating temperatures from -34°C to +130°C, with dielectric strength ratings of 8000V minimum average and 6000V minimum individual for Grade A, 4000V minimum average and 2500V minimum individual for Grade B-1, and 2500V minimum average and 1500V minimum individual for Grade C-1. Manufactured from braided fiberglass coated with modified polyvinyl chloride, it resists oils, solvents, moisture, and fungus, and meets UL VW-1, MIL-I-3190/2 (Grade A), NEMA TF-1 Type 3, and ASTM-D372 standards. Flame resistance passes UL 1441 and ASTM-D876. RoHS compliant. Available in yellow or black with various inside diameters from 0.006 in to 1.036 in, corresponding wall thicknesses, and packaged in lengths of 25 ft, 50 ft, 84 ft, 100 ft, 167 ft, or 334 ft.

Datasheet Summary
Powered by GS/AI

Vinyl coated fiberglass sleeving rated for operating temperatures from -34°C to +130°C, with dielectric strength ratings of 8000V minimum average and 6000V minimum individual for Grade A, 4000V minimum average and 2500V minimum individual for Grade B-1, and 2500V minimum average and 1500V minimum individual for Grade C-1. Manufactured from braided fiberglass coated with modified polyvinyl chloride, it resists oils, solvents, moisture, and fungus, and meets UL VW-1, MIL-I-3190/2 (Grade A), NEMA TF-1 Type 3, and ASTM-D372 standards. Flame resistance passes UL 1441 and ASTM-D876. RoHS compliant. Available in yellow or black with various inside diameters from 0.006 in to 1.036 in, corresponding wall thicknesses, and packaged in lengths of 25 ft, 50 ft, 84 ft, 100 ft, 167 ft, or 334 ft.

Suppliers

Company
Product
Description
Supplier Links
Vinyl Coated Fiberglass Sleeving, Up to 130°C, MIL-I-3190/2 - QCS-130 - Qualtek Electronics Corp.
Mentor, OH, United States
Vinyl Coated Fiberglass Sleeving, Up to 130°C, MIL-I-3190/2
QCS-130
Vinyl Coated Fiberglass Sleeving, Up to 130°C, MIL-I-3190/2 QCS-130
Vinyl Coated Fiberglass Sleeving Good flexibility and resistant to oils, solvents and moisture Highly flame retardent and resistant to fungicides NEMA Grade A(7000V), B-1(4000V), and C-1(2500V) Operating temperature: -34°C to +130°C Meets: MIL-I-3190/2 (Grade A)

Vinyl Coated Fiberglass Sleeving
Good flexibility and resistant to oils, solvents and moisture
Highly flame retardent and resistant to fungicides
NEMA Grade A(7000V), B-1(4000V), and C-1(2500V)
Operating temperature: -34°C to +130°C
Meets: MIL-I-3190/2 (Grade A)

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number QCS-130
Product Name Vinyl Coated Fiberglass Sleeving, Up to 130°C, MIL-I-3190/2
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-03-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tubing 1/2 In. Shrink(2:1) 4 FT.L; ThinWall ; Int. Dia. 12.7 mm - 70133163 - Allied Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 48 inch (1219 mm)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-05-QB6IN-12 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/8-01-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details