Qualtek Electronics Corp. 3:1 Dual Wall, Adhesive Lined Heat Shrink Tubing Q5-3X-2-01-QB48IN-5

Description
Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 3:1 Shrink Ratio Features/Application s Heat shrinkable dual wall adhesive lined tubing is manufactured by co-extrusion of polyolefin and hot-melt adhesive. It is designed to provide both insulation and sealing for protection against water and moisture of auto wires, shipping cables, metal tubes and bundled wires. Operating temperature: -55°C to +125°C Minimum shrink temperature: 80°C Full recovery temperature: 110°C Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V Meets: Sony-SS-00259, SAE-AMS-DTL-23053/4 Standard color: Black RoHS Compliant
Request a Quote Datasheet
Description
Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 3:1 Shrink Ratio Features/Application s Heat shrinkable dual wall adhesive lined tubing is manufactured by co-extrusion of polyolefin and hot-melt adhesive. It is designed to provide both insulation and sealing for protection against water and moisture of auto wires, shipping cables, metal tubes and bundled wires. Operating temperature: -55°C to +125°C Minimum shrink temperature: 80°C Full recovery temperature: 110°C Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V Meets: Sony-SS-00259, SAE-AMS-DTL-23053/4 Standard color: Black RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3:1 Dual Wall, Adhesive Lined Heat Shrink Tubing - Q5-3X-2-01-QB48IN-5 - Qualtek Electronics Corp.
Mentor, OH, United States
3:1 Dual Wall, Adhesive Lined Heat Shrink Tubing
Q5-3X-2-01-QB48IN-5
3:1 Dual Wall, Adhesive Lined Heat Shrink Tubing Q5-3X-2-01-QB48IN-5
Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 3:1 Shrink Ratio Features/Application s Heat shrinkable dual wall adhesive lined tubing is manufactured by co-extrusion of polyolefin and hot-melt adhesive. It is designed to provide both insulation and sealing for protection against water and moisture of auto wires, shipping cables, metal tubes and bundled wires. Operating temperature: -55°C to +125°C Minimum shrink temperature: 80°C Full recovery temperature: 110°C Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V Meets: Sony-SS-00259, SAE-AMS-DTL-23053/4 Standard color: Black RoHS Compliant

Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing
3:1 Shrink Ratio
Features/Applications
Heat shrinkable dual wall adhesive lined tubing is manufactured by co-extrusion of polyolefin and hot-melt adhesive. It is designed to provide both insulation and sealing for protection against water and moisture of auto wires, shipping cables, metal tubes and bundled wires.
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 80°C
Full recovery temperature: 110°C
Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V
Meets: Sony-SS-00259, SAE-AMS-DTL-23053/4
Standard color: Black
RoHS Compliant

Supplier's Site Datasheet
Heat Shrink Tubing - Q53X200B-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
Q53X200B-ND
Heat Shrink Tubing Q53X200B-ND
"Heat Shrink Tubing, Flexible 1.969"" (50.00mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 1.969"" (50.00mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number Q5-3X-2-01-QB48IN-5 Q53X200B-ND
Product Name 3:1 Dual Wall, Adhesive Lined Heat Shrink Tubing Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Adhesive Lined Polyolefin Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-05-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Tubing - Q-150K-1/8-01-SS200M-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/16-02-QB6IN-30 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-02-QB6IN-14 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details