Qualtek Electronics Corp. 2:1 Dual Wall, Adhesive Lined Heat Shrink Tubing Q5-2X-1/4-01-QB6IN-20

Description
Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 2:1 Shrink Ratio Features/Application s Typically used where rapid shrinking and space saving is important. Low shrink temperature further reduces installation time and risk of damage to temperature sensitive components. Low heavy metal content and flame retardant formulation makes this product that meets global environmental standards. Operating temperature: -55°C to +125°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 300V Meets: Sony-SS-00259 Material: No PBB’s, PBBO’s, PBBE’s Cadmium content: <5> Standard color: Black Other colors are available upon request RoHS Compliant
Request a Quote
Description
Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 2:1 Shrink Ratio Features/Application s Typically used where rapid shrinking and space saving is important. Low shrink temperature further reduces installation time and risk of damage to temperature sensitive components. Low heavy metal content and flame retardant formulation makes this product that meets global environmental standards. Operating temperature: -55°C to +125°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 300V Meets: Sony-SS-00259 Material: No PBB’s, PBBO’s, PBBE’s Cadmium content: <5> Standard color: Black Other colors are available upon request RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual wall, adhesive-lined heat shrink tubing made of flexible polyolefin with a 2:1 shrink ratio, designed for protecting wires and cables against moisture. The part is available in black with an inside diameter of 6.4 mm as supplied and 3.2 mm after recovery, and a wall thickness of 0.75 mm. It operates from -45°C to +125°C, requires a minimum shrink temperature of 100°C, and fully recovers at 125°C. It meets SAE-AMS-DTL-23053/4 and Sony-SS-00259, has UL File No. E236137 and CSA File No. 242540, and is rated for 600V with VW-1 flammability. The tubing is RoHS compliant, passes copper corrosion and voltage withstand tests, and exhibits low water absorption and self-extinguishing properties. Packaging is supplied in 20-meter cut lengths, 25 pieces per bag.

Datasheet Summary
Powered by GS/AI

Dual wall, adhesive-lined heat shrink tubing made of flexible polyolefin with a 2:1 shrink ratio, designed for protecting wires and cables against moisture. The part is available in black with an inside diameter of 6.4 mm as supplied and 3.2 mm after recovery, and a wall thickness of 0.75 mm. It operates from -45°C to +125°C, requires a minimum shrink temperature of 100°C, and fully recovers at 125°C. It meets SAE-AMS-DTL-23053/4 and Sony-SS-00259, has UL File No. E236137 and CSA File No. 242540, and is rated for 600V with VW-1 flammability. The tubing is RoHS compliant, passes copper corrosion and voltage withstand tests, and exhibits low water absorption and self-extinguishing properties. Packaging is supplied in 20-meter cut lengths, 25 pieces per bag.

Suppliers

Company
Product
Description
Supplier Links
2:1 Dual Wall, Adhesive Lined Heat Shrink Tubing - Q5-2X-1/4-01-QB6IN-20 - Qualtek Electronics Corp.
Mentor, OH, United States
2:1 Dual Wall, Adhesive Lined Heat Shrink Tubing
Q5-2X-1/4-01-QB6IN-20
2:1 Dual Wall, Adhesive Lined Heat Shrink Tubing Q5-2X-1/4-01-QB6IN-20
Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 2:1 Shrink Ratio Features/Application s Typically used where rapid shrinking and space saving is important. Low shrink temperature further reduces installation time and risk of damage to temperature sensitive components. Low heavy metal content and flame retardant formulation makes this product that meets global environmental standards. Operating temperature: -55°C to +125°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 300V Meets: Sony-SS-00259 Material: No PBB’s, PBBO’s, PBBE’s Cadmium content: <5> Standard color: Black Other colors are available upon request RoHS Compliant

Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing
2:1 Shrink Ratio
Features/Applications
Typically used where rapid shrinking and space saving is important. Low shrink temperature further reduces installation time and risk of damage to temperature sensitive components. Low heavy metal content and flame retardant formulation makes this product that meets global environmental standards.
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 300V
Meets: Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s
Cadmium content: <5>
Standard color: Black
Other colors are available upon request
RoHS Compliant

Supplier's Site Datasheet
Heat Shrink Tubing - Q5-2X-1/4-01-QB6IN-20-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
Q5-2X-1/4-01-QB6IN-20-ND
Heat Shrink Tubing Q5-2X-1/4-01-QB6IN-20-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing Qualtek Electronics - 83K2922 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing Qualtek Electronics
83K2922
Heat Shrink Tubing Qualtek Electronics 83K2922
HEAT SHRINK TUBING

HEAT SHRINK TUBING

Supplier's Site
Tubing 1/4 In. Shrink(2:1) 6 In.L; Adhesive-Lined; Int. Dia. 6.4 mm - 70133004 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing 1/4 In. Shrink(2:1) 6 In.L; Adhesive-Lined; Int. Dia. 6.4 mm
70133004
Tubing 1/4 In. Shrink(2:1) 6 In.L; Adhesive-Lined; Int. Dia. 6.4 mm 70133004
Dual-wall, adhesive lined tubing manufactured by co-extrusion of polyolefin and hot-melt adhesive. Designed to provide insulation and sealing protection against water and moisture for a wide variety of applications such as automotive harnessing, bundled wires, ship board cables, metal tubes and many others. Standard color is black but other colors are available for special order. Operating Temperature: –45°C to +125°C, Minimum Shrink Temperature: 80°C, RoHS Compliant, UL File No. E236137.

Dual-wall, adhesive lined tubing manufactured by co-extrusion of polyolefin and hot-melt adhesive. Designed to provide insulation and sealing protection against water and moisture for a wide variety of applications
such as automotive harnessing, bundled wires, ship board cables, metal tubes and many others. Standard color is black but other colors are available for special order.
Operating Temperature: –45°C to +125°C, Minimum Shrink Temperature: 80°C, RoHS Compliant, UL File No. E236137.

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number Q5-2X-1/4-01-QB6IN-20 Q5-2X-1/4-01-QB6IN-20-ND 83K2922 70133004
Product Name 2:1 Dual Wall, Adhesive Lined Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Qualtek Electronics Tubing 1/4 In. Shrink(2:1) 6 In.L; Adhesive-Lined; Int. Dia. 6.4 mm
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Adhesive Lined Polyolefin Polyolefin Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F) -45 to 125 C (-49 to 257 F) -45 to ? C (-49 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 Ultra Thin Wall Heat Shrink Tubing - Q2-CB-1/8-01-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-1/4-02-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1 1/4-02-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/4-02-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers