QFR-135-2-01-QB6IN-1
Adhesive Lined Fully Flame Retardant Polyolefin Tubing
4:1 Shrink Ratio
Features/Application
Fully flame-retardant jacket and adhesive provide strain relief and abrasion protection of splices and joints of wire harness, terminals, and components. 4:1 shrink ratio allows it to easily fit a wide range of components, and is suitable for use in the automotive harness market.
Flame retardant white adhesive tubing commonly used in engine compartments while maintaining self-extinguishing flammability
Operating temperature: -40°C to +135°C
Minimum shrink temperature: 110°C
Minimum Full recovery temperature: 135°C
Standard colors: Black with a white adhesive liner
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QFR-135-2-01-QB6IN-14 |
| Product Name | 9.0mm ID 4:1 Adhesive Lined, Fully Flame Retardant Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Adhesive Lined Polyolefin |
| Operating Temperature | -40 to 135 C (-40 to 275 F) |