Medium-wall polyolefin heat shrink tubing with a 3:1 shrink ratio, designed to seal and protect electrical and communication connections. Available in black or red, it operates from -55°C to +110°C and has a full recovery temperature of 120°C. This variant is offered in a 75mm length by 22mm diameter size, with a wall thickness of 3.0mm, supplied flat and in quantities of 15 per bag. RoHS compliant.
Medium Wall, Polyolefin Tubing
3:1 Shrink Ratio
Features/Application
QR2 has properties of excellent insulation, environmental sealing and resistance to impact and abrasion. Designed for applications to seal and protect electrical and communication connections, providing excellent mechanical protection to cable joints and terminations. 3:1 shrink ratio allows it to easily fit over irregular shapes and large connectors.
Operating temperature: -55°C to +110°C
Full recovery temperature: 120°C
Standard color: Black, red
Resistant to UV radiation
High electrical insulation
Superior mechanical property
RoHS Compliantt
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QR2-75/22-04-QB48IN-15 |
| Product Name | 3:1 Medium Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |