Qualtek Electronics Corp. Bus Bar Insulation Protection Tubing 24kV QBTM-30/12-SS30M

Description
Bus Bar Insulation Protection Tubing Halogen Free, Heat Shrinkable, 24kV Features/Application s Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the insulation properties of bus bar in switchgear and substations. The continuous length of supplied products makes it more convenient and economical. Operating temperature: -55°C to +105°C Minimum shrink temperature: 120°C Halogen free UV and weather resistant RoHS Compliant
Request a Quote
Description
Bus Bar Insulation Protection Tubing Halogen Free, Heat Shrinkable, 24kV Features/Application s Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the insulation properties of bus bar in switchgear and substations. The continuous length of supplied products makes it more convenient and economical. Operating temperature: -55°C to +105°C Minimum shrink temperature: 120°C Halogen free UV and weather resistant RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Bus Bar Insulation Protection Tubing QBTM-30/12-SS30M from Qualtek Electronics Corp. is designed for high-voltage applications up to 24kV. It is made from halogen-free, radiation cross-linked compounds that provide excellent resistance to tracking and arcing, making it suitable for enhancing insulation properties in switchgear and substations. The tubing operates effectively within a temperature range of -55°C to +105°C and requires a minimum shrink temperature of 120°C. It features a minimum wall thickness of 2.5 mm and is UV and weather resistant. The product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

Bus Bar Insulation Protection Tubing QBTM-30/12-SS30M from Qualtek Electronics Corp. is designed for high-voltage applications up to 24kV. It is made from halogen-free, radiation cross-linked compounds that provide excellent resistance to tracking and arcing, making it suitable for enhancing insulation properties in switchgear and substations. The tubing operates effectively within a temperature range of -55°C to +105°C and requires a minimum shrink temperature of 120°C. It features a minimum wall thickness of 2.5 mm and is UV and weather resistant. The product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Bus Bar Insulation Protection Tubing 24kV - QBTM-30/12-SS30M - Qualtek Electronics Corp.
Mentor, OH, United States
Bus Bar Insulation Protection Tubing 24kV
QBTM-30/12-SS30M
Bus Bar Insulation Protection Tubing 24kV QBTM-30/12-SS30M
Bus Bar Insulation Protection Tubing Halogen Free, Heat Shrinkable, 24kV Features/Application s Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the insulation properties of bus bar in switchgear and substations. The continuous length of supplied products makes it more convenient and economical. Operating temperature: -55°C to +105°C Minimum shrink temperature: 120°C Halogen free UV and weather resistant RoHS Compliant

Bus Bar Insulation Protection Tubing
Halogen Free, Heat Shrinkable, 24kV
Features/Applications
Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the insulation properties of bus bar in switchgear and substations. The continuous length of supplied products makes it more convenient and economical.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 120°C
Halogen free
UV and weather resistant
RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number QBTM-30/12-SS30M
Product Name Bus Bar Insulation Protection Tubing 24kV
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/16-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-05-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tubing 1/16 In. Shrink(2:1) 4 FT.L; Thin Wall ; Int. Dia. 1.6 mm - 70133146 - Allied Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 48 inch (1219 mm)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3MM-02-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details