Qualtek Electronics Corp. 3:1 Dual Wall, Adhesive Lined Heat Shrink Tubing Q5-3X-1 1/2-01-SS25M

Description
Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 3:1 Shrink Ratio Features/Application s Heat shrinkable dual wall adhesive lined tubing is manufactured by co-extrusion of polyolefin and hot-melt adhesive. It is designed to provide both insulation and sealing for protection against water and moisture of auto wires, shipping cables, metal tubes and bundled wires. Operating temperature: -55°C to +125°C Minimum shrink temperature: 80°C Full recovery temperature: 110°C Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V Meets: Sony-SS-00259, SAE-AMS-DTL-23053/4 Standard color: Black RoHS Compliant
Request a Quote
Description
Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 3:1 Shrink Ratio Features/Application s Heat shrinkable dual wall adhesive lined tubing is manufactured by co-extrusion of polyolefin and hot-melt adhesive. It is designed to provide both insulation and sealing for protection against water and moisture of auto wires, shipping cables, metal tubes and bundled wires. Operating temperature: -55°C to +125°C Minimum shrink temperature: 80°C Full recovery temperature: 110°C Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V Meets: Sony-SS-00259, SAE-AMS-DTL-23053/4 Standard color: Black RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual wall, adhesive lined, flexible polyolefin heat shrink tubing with a 3:1 shrink ratio, designed for moisture and water protection in automotive, cabling, and bundling applications. Operating temperature ranges from -55°C to +125°C, with a minimum shrink temperature of 80°C and full recovery at 110°C. Standard color is black, RoHS compliant, and meets UL File No. E236137, CSA File No. 242540, VW-1, 600V, Sony-SS-00259, and SAE-AMS-DTL-23053/4. For size 1 1/2 (40.0/13.0 mm), the individual length is 25 meters per spool, supplied in standard packaging as specified.

Datasheet Summary
Powered by GS/AI

Dual wall, adhesive lined, flexible polyolefin heat shrink tubing with a 3:1 shrink ratio, designed for moisture and water protection in automotive, cabling, and bundling applications. Operating temperature ranges from -55°C to +125°C, with a minimum shrink temperature of 80°C and full recovery at 110°C. Standard color is black, RoHS compliant, and meets UL File No. E236137, CSA File No. 242540, VW-1, 600V, Sony-SS-00259, and SAE-AMS-DTL-23053/4. For size 1 1/2 (40.0/13.0 mm), the individual length is 25 meters per spool, supplied in standard packaging as specified.

Suppliers

Company
Product
Description
Supplier Links
3:1 Dual Wall, Adhesive Lined Heat Shrink Tubing - Q5-3X-1 1/2-01-SS25M - Qualtek Electronics Corp.
Mentor, OH, United States
3:1 Dual Wall, Adhesive Lined Heat Shrink Tubing
Q5-3X-1 1/2-01-SS25M
3:1 Dual Wall, Adhesive Lined Heat Shrink Tubing Q5-3X-1 1/2-01-SS25M
Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 3:1 Shrink Ratio Features/Application s Heat shrinkable dual wall adhesive lined tubing is manufactured by co-extrusion of polyolefin and hot-melt adhesive. It is designed to provide both insulation and sealing for protection against water and moisture of auto wires, shipping cables, metal tubes and bundled wires. Operating temperature: -55°C to +125°C Minimum shrink temperature: 80°C Full recovery temperature: 110°C Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V Meets: Sony-SS-00259, SAE-AMS-DTL-23053/4 Standard color: Black RoHS Compliant

Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing
3:1 Shrink Ratio
Features/Applications
Heat shrinkable dual wall adhesive lined tubing is manufactured by co-extrusion of polyolefin and hot-melt adhesive. It is designed to provide both insulation and sealing for protection against water and moisture of auto wires, shipping cables, metal tubes and bundled wires.
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 80°C
Full recovery temperature: 110°C
Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V
Meets: Sony-SS-00259, SAE-AMS-DTL-23053/4
Standard color: Black
RoHS Compliant

Supplier's Site Datasheet
Heat Shrink Tubing - Q53X112B-25M-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
Q53X112B-25M-ND
Heat Shrink Tubing Q53X112B-25M-ND
"Heat Shrink Tubing, Flexible 1.575"" (40.01mm) 3 to 1 Black 82.0' (25.0m)"

"Heat Shrink Tubing, Flexible 1.575"" (40.01mm) 3 to 1 Black 82.0' (25.0m)"

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number Q5-3X-1 1/2-01-SS25M Q53X112B-25M-ND
Product Name 3:1 Dual Wall, Adhesive Lined Heat Shrink Tubing Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Adhesive Lined Polyolefin Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-03-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/8-01-MS100FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-07-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-02-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details