Dual wall, adhesive lined, flexible polyolefin heat shrink tubing with a 3:1 shrink ratio, designed for moisture and water protection in automotive wiring, shipping cables, and bundled applications. Operating temperature range is -55°C to +125°C, with a minimum shrink temperature of 80°C and full recovery at 110°C. Standard color is black. Meets UL File No. E236137, CSA File No. 242540, VW-1, and 600V voltage withstand; complies with Sony-SS-00259 and SAE-AMS-DTL-23053/4.
Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing
3:1 Shrink Ratio
Features/Application
Heat shrinkable dual wall adhesive lined tubing is manufactured by co-extrusion of polyolefin and hot-melt adhesive. It is designed to provide both insulation and sealing for protection against water and moisture of auto wires, shipping cables, metal tubes and bundled wires.
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 80°C
Full recovery temperature: 110°C
Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V
Meets: Sony-SS-00259, SAE-AMS-DTL-23053/4
Standard color: Black
RoHS Compliant
"Heat Shrink Tubing, Flexible 1.969"" (50.00mm) 3 to 1 Black 82.0' (25.0m)"
HEAT SHRINK TUBING
| Qualtek Electronics Corp. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | Q5-3X-2-01-SS25M | Q53X200B-25M-ND | 83K2962 |
| Product Name | 3:1 Dual Wall, Adhesive Lined Heat Shrink Tubing | Heat Shrink Tubing | Heat Shrink Tubing Qualtek Electronics |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Adhesive Lined Polyolefin | Polyolefin | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |